Advantech SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) SQF-SM8U4-128G-SBE

Description
SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) NGFF M.2 2280 SSD Module Compliant with SATA III and SATA v3.2 standard Supports LDPC & RAID ECC Preserved pin on M.2 connector for Voltage Stabilizer support from main board Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package
Request a Quote
Description
SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) NGFF M.2 2280 SSD Module Compliant with SATA III and SATA v3.2 standard Supports LDPC & RAID ECC Preserved pin on M.2 connector for Voltage Stabilizer support from main board Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SQF-SM8U4-128G-SBE is an M.2 2280 form factor solid-state drive compliant with SATA III (6.0 Gbps) standards, featuring Ultra MLC flash memory and 4-channel architecture. It supports LDPC ECC correction, hardware write protect, and emergency erase functions. Operating temperature ranges from -40 to +85°C, with shock resistance of 1,500 G peak for 0.5 ms and vibration resistance of 20 G peak from 80 to 2000 Hz. Power consumption is up to 520 mA during read operations and 800 mA during write operations. Sustained read and write speeds are up to 560 MB/s and 495 MB/s respectively, depending on flash memory. Dimensions are 80.0 mm x 22.0 mm x 3.8 mm. A GUI management tool and software API package are included.

Datasheet Summary
Powered by GS/AI

The SQF-SM8U4-128G-SBE is an M.2 2280 form factor solid-state drive compliant with SATA III (6.0 Gbps) standards, featuring Ultra MLC flash memory and 4-channel architecture. It supports LDPC ECC correction, hardware write protect, and emergency erase functions. Operating temperature ranges from -40 to +85°C, with shock resistance of 1,500 G peak for 0.5 ms and vibration resistance of 20 G peak from 80 to 2000 Hz. Power consumption is up to 520 mA during read operations and 800 mA during write operations. Sustained read and write speeds are up to 560 MB/s and 495 MB/s respectively, depending on flash memory. Dimensions are 80.0 mm x 22.0 mm x 3.8 mm. A GUI management tool and software API package are included.

Suppliers

Company
Product
Description
Supplier Links
SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-SM8U4-128G-SBE - Advantech
Cincinnati, OH, United States
SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps)
SQF-SM8U4-128G-SBE
SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) SQF-SM8U4-128G-SBE
SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) NGFF M.2 2280 SSD Module Compliant with SATA III and SATA v3.2 standard Supports LDPC & RAID ECC Preserved pin on M.2 connector for Voltage Stabilizer support from main board Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package

SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps)

  • NGFF M.2 2280 SSD Module
  • Compliant with SATA III and SATA v3.2 standard
  • Supports LDPC & RAID ECC
  • Preserved pin on M.2 connector for Voltage Stabilizer support from main board
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Flash Memory Cards
Product Number SQF-SM8U4-128G-SBE
Product Name SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps)
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 650 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BZ1-64GDSDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 64 GB
View Details
SQFlash 650 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BZ1-32GDSDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 32 GB
View Details
SQFlash 720 M.2 2230 PCIe/NVMe Gen.3 x2 SSD - SQF-C3AV1-512GDEDC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 512 GB
View Details