Advantech SQFlash 650 series industrial 2.5" SATA SSD SQF-S25Z1-64GDSDC

Description
SQFlash 650 series industrial 2.5" SATA SSD SATA 3.2 Compliant AES-256 Support & TCG-OPAL Compliant Support HW and FW Write Protection Supports LDPC & RAID ECC GUI management tool & software API package Multiple Temperature Range Product Selection High Endurance sTLC Product Selection
Request a Quote
Description
SQFlash 650 series industrial 2.5" SATA SSD SATA 3.2 Compliant AES-256 Support & TCG-OPAL Compliant Support HW and FW Write Protection Supports LDPC & RAID ECC GUI management tool & software API package Multiple Temperature Range Product Selection High Endurance sTLC Product Selection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SQF-S25Z1-64GDSDC is a 2.5-inch SATA III SSD with 3D sTLC flash memory, offering 64GB capacity and operating within a commercial temperature range of 0 to +70 °C. It features a standard 7+15-pin SATA connector, supports SATA 3.2, AES-256 encryption, TCG-OPAL compliance, hardware write protection, LDPC and RAID ECC, and delivers sustained read and write performance up to 550 MB/s and 520 MB/s respectively. Power consumption is rated at 1.45 W for read and 1.4 W for write operations. The device measures 100.0 x 69.85 x 7.0 mm and complies with RoHS 2002/95/EC. Shock resistance is 1,500 G peak for 0.5 ms, and vibration resistance is 20 G peak from 80 to 2000 Hz.

Datasheet Summary
Powered by GS/AI

The SQF-S25Z1-64GDSDC is a 2.5-inch SATA III SSD with 3D sTLC flash memory, offering 64GB capacity and operating within a commercial temperature range of 0 to +70 °C. It features a standard 7+15-pin SATA connector, supports SATA 3.2, AES-256 encryption, TCG-OPAL compliance, hardware write protection, LDPC and RAID ECC, and delivers sustained read and write performance up to 550 MB/s and 520 MB/s respectively. Power consumption is rated at 1.45 W for read and 1.4 W for write operations. The device measures 100.0 x 69.85 x 7.0 mm and complies with RoHS 2002/95/EC. Shock resistance is 1,500 G peak for 0.5 ms, and vibration resistance is 20 G peak from 80 to 2000 Hz.

Suppliers

Company
Product
Description
Supplier Links
SQFlash 650 series industrial 2.5
Cincinnati, OH, United States
SQFlash 650 series industrial 2.5" SATA SSD
SQF-S25Z1-64GDSDC
SQFlash 650 series industrial 2.5" SATA SSD SQF-S25Z1-64GDSDC
SQFlash 650 series industrial 2.5" SATA SSD SATA 3.2 Compliant AES-256 Support & TCG-OPAL Compliant Support HW and FW Write Protection Supports LDPC & RAID ECC GUI management tool & software API package Multiple Temperature Range Product Selection High Endurance sTLC Product Selection

SQFlash 650 series industrial 2.5" SATA SSD

  • SATA 3.2 Compliant
  • AES-256 Support & TCG-OPAL Compliant
  • Support HW and FW Write Protection
  • Supports LDPC & RAID ECC
  • GUI management tool & software API package
  • Multiple Temperature Range Product Selection
  • High Endurance sTLC Product Selection
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Flash Memory Cards
Product Number SQF-S25Z1-64GDSDC
Product Name SQFlash 650 series industrial 2.5" SATA SSD
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 720 M.2 2280 PCIe/NVMe Gen.3 x2 SSD - SQF-C8BZ2-128GDEDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
SQFlash 650 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BV4-1TDSDC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 1000 GB
View Details
Memory Cards - SQF-S10S4-32G-S9C-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
SQFlash CFast 650, SATA Gen. 3 (6.0Gbps) - SQF-S10V2-512GDSDC - Advantech
Specs
Memory Type SD™
Memory Size 512 GB
View Details
2 suppliers