Advantech SQFlash 660 series Semi-Industrial 2.5" SATA SSD SQF-S25V4F2TDSEQ

Description
SQFlash 660 series Semi-Industrial 2.5" SATA SSD SATA 3.2 Compliant Supports LDPC & RAID ECC SMART, SQLog & SQAnalyzer for diagnosis GUI management tool & software API package -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr
Request a Quote Datasheet
Description
SQFlash 660 series Semi-Industrial 2.5" SATA SSD SATA 3.2 Compliant Supports LDPC & RAID ECC SMART, SQLog & SQAnalyzer for diagnosis GUI management tool & software API package -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQFlash 660 series Semi-Industrial 2.5
Cincinnati, OH, United States
SQFlash 660 series Semi-Industrial 2.5" SATA SSD
SQF-S25V4F2TDSEQ
SQFlash 660 series Semi-Industrial 2.5" SATA SSD SQF-S25V4F2TDSEQ
SQFlash 660 series Semi-Industrial 2.5" SATA SSD SATA 3.2 Compliant Supports LDPC & RAID ECC SMART, SQLog & SQAnalyzer for diagnosis GUI management tool & software API package -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr

SQFlash 660 series Semi-Industrial 2.5" SATA SSD

  • SATA 3.2 Compliant
  • Supports LDPC & RAID ECC
  • SMART, SQLog & SQAnalyzer for diagnosis
  • GUI management tool & software API package
  • -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Flash Memory Cards
Product Number SQF-S25V4F2TDSEQ
Product Name SQFlash 660 series Semi-Industrial 2.5" SATA SSD
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Apacer 1G CF Card with SLC Flash Wide Temperature - 96CFS-1G-ET-APU - Advantech
Specs
Memory Type SD™; CompactFlash®
Memory Size 1 GB
Transfer Speed 32 MB/sec
View Details
SQFlash 650 M.2 2242 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S4BV1-128GDSDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
SQFlash 660 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BV2F512GDSEQ - Advantech
Specs
Memory Type Solid State Drive
Memory Size 512 GB
View Details
Memory Cards - SQF-S10S2-8G-S9E-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 8 GB
View Details