"SSD 1TB 2.5"" TLC SATA III"
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | 2084-SQF-S25V4-1TDSDM-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III |
| Mounting Options | "2.5""" |
| Operating Temperature | -4 to 185 F (-20 to 85 C) |
| Capacity | 1000 GB |