Advantech SQFlash 660 series Semi-Industrial 2.5" SATA SSD SQF-S25V2F512GDSEQ

Description
SQFlash 660 series Semi-Industrial 2.5" SATA SSD SATA 3.2 Compliant Supports LDPC & RAID ECC SMART, SQLog & SQAnalyzer for diagnosis GUI management tool & software API package -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr
Request a Quote Datasheet
Description
SQFlash 660 series Semi-Industrial 2.5" SATA SSD SATA 3.2 Compliant Supports LDPC & RAID ECC SMART, SQLog & SQAnalyzer for diagnosis GUI management tool & software API package -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQFlash 660 series Semi-Industrial 2.5
Cincinnati, OH, United States
SQFlash 660 series Semi-Industrial 2.5" SATA SSD
SQF-S25V2F512GDSEQ
SQFlash 660 series Semi-Industrial 2.5" SATA SSD SQF-S25V2F512GDSEQ
SQFlash 660 series Semi-Industrial 2.5" SATA SSD SATA 3.2 Compliant Supports LDPC & RAID ECC SMART, SQLog & SQAnalyzer for diagnosis GUI management tool & software API package -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr

SQFlash 660 series Semi-Industrial 2.5" SATA SSD

  • SATA 3.2 Compliant
  • Supports LDPC & RAID ECC
  • SMART, SQLog & SQAnalyzer for diagnosis
  • GUI management tool & software API package
  • -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Flash Memory Cards
Product Number SQF-S25V2F512GDSEQ
Product Name SQFlash 660 series Semi-Industrial 2.5" SATA SSD
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 830 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
SQFlash 730 M.2 2280 PCIe/NVMe Gen.4 x4 SSD - SQF-C8MV4-1TDEFE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 1000 GB
View Details
SQFlash 920 M.2 2280 PCIe/NVMe Gen.3 x4 SSD - SQF-CM8V4-960GDECE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 960 GB
View Details
SQFlash 650 M.2 2242 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S4BV1-256GDSDC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details