Advantech SQFlash 660 series Semi-Industrial 2.5" SATA SSD SQF-S25V1F256GDSEQ

Description
SQFlash 660 series Semi-Industrial 2.5" SATA SSD SATA 3.2 Compliant Supports LDPC & RAID ECC SMART, SQLog & SQAnalyzer for diagnosis GUI management tool & software API package -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr
Request a Quote Datasheet
Description
SQFlash 660 series Semi-Industrial 2.5" SATA SSD SATA 3.2 Compliant Supports LDPC & RAID ECC SMART, SQLog & SQAnalyzer for diagnosis GUI management tool & software API package -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQFlash 660 series Semi-Industrial 2.5
Cincinnati, OH, United States
SQFlash 660 series Semi-Industrial 2.5" SATA SSD
SQF-S25V1F256GDSEQ
SQFlash 660 series Semi-Industrial 2.5" SATA SSD SQF-S25V1F256GDSEQ
SQFlash 660 series Semi-Industrial 2.5" SATA SSD SATA 3.2 Compliant Supports LDPC & RAID ECC SMART, SQLog & SQAnalyzer for diagnosis GUI management tool & software API package -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr

SQFlash 660 series Semi-Industrial 2.5" SATA SSD

  • SATA 3.2 Compliant
  • Supports LDPC & RAID ECC
  • SMART, SQLog & SQAnalyzer for diagnosis
  • GUI management tool & software API package
  • -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Flash Memory Cards
Product Number SQF-S25V1F256GDSEQ
Product Name SQFlash 660 series Semi-Industrial 2.5" SATA SSD
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash CFast 640, SATA Gen. 3 (6.0Gbps) - SQF-S10M2-64G-SBC - Advantech
Specs
Memory Type SD™
Memory Size 64 GB
View Details
2 suppliers
SQFlash 650 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BV1-128GFSDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
SQFlash 650 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 512 GB
View Details
SQFlash 650 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 512 GB
View Details