Advantech SQFlash 650 series industrial 2.5" SATA SSD SQF-S25V1-256GFSDM

Description
SQFlash 650 series industrial 2.5" SATA SSD SATA 3.2 Compliant AES-256 Support & TCG-OPAL Compliant Support HW and FW Write Protection Supports LDPC & RAID ECC GUI management tool & software API package Multiple Temperature Range Product Selection High Endurance sTLC Product Selection
Request a Quote
Description
SQFlash 650 series industrial 2.5" SATA SSD SATA 3.2 Compliant AES-256 Support & TCG-OPAL Compliant Support HW and FW Write Protection Supports LDPC & RAID ECC GUI management tool & software API package Multiple Temperature Range Product Selection High Endurance sTLC Product Selection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SQF-S25V1-256GDSDM is a 2.5-inch SATA III SSD with 256 GB 3D TLC flash memory, compliant with SATA 3.2, supporting AES-256 encryption and TCG-OPAL security, hardware write protection, LDPC and RAID ECC, and operating within a temperature range of -20 to +85 °C. It uses a standard 7+15-pin SATA connector, measures 100.0 mm × 69.85 mm × 7.0 mm, and has a maximum power consumption of 1.75 W during write operations and 1.5 W during read operations, with sustained read and write performance up to 550 MB/s and 520 MB/s respectively. Shock resistance is rated at 1,500 G peak for 0.5 ms, and vibration resistance at 20 G peak from 80 to 2,000 Hz. The device is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SQF-S25V1-256GDSDM is a 2.5-inch SATA III SSD with 256 GB 3D TLC flash memory, compliant with SATA 3.2, supporting AES-256 encryption and TCG-OPAL security, hardware write protection, LDPC and RAID ECC, and operating within a temperature range of -20 to +85 °C. It uses a standard 7+15-pin SATA connector, measures 100.0 mm × 69.85 mm × 7.0 mm, and has a maximum power consumption of 1.75 W during write operations and 1.5 W during read operations, with sustained read and write performance up to 550 MB/s and 520 MB/s respectively. Shock resistance is rated at 1,500 G peak for 0.5 ms, and vibration resistance at 20 G peak from 80 to 2,000 Hz. The device is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
SQFlash 650 series industrial 2.5
Cincinnati, OH, United States
SQFlash 650 series industrial 2.5" SATA SSD
SQF-S25V1-256GFSDM
SQFlash 650 series industrial 2.5" SATA SSD SQF-S25V1-256GFSDM
SQFlash 650 series industrial 2.5" SATA SSD SATA 3.2 Compliant AES-256 Support & TCG-OPAL Compliant Support HW and FW Write Protection Supports LDPC & RAID ECC GUI management tool & software API package Multiple Temperature Range Product Selection High Endurance sTLC Product Selection

SQFlash 650 series industrial 2.5" SATA SSD

  • SATA 3.2 Compliant
  • AES-256 Support & TCG-OPAL Compliant
  • Support HW and FW Write Protection
  • Supports LDPC & RAID ECC
  • GUI management tool & software API package
  • Multiple Temperature Range Product Selection
  • High Endurance sTLC Product Selection
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Flash Memory Cards
Product Number SQF-S25V1-256GFSDM
Product Name SQFlash 650 series industrial 2.5" SATA SSD
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash CFast 650, SATA Gen. 3 (6.0Gbps) - SQF-S10Z2-64GDSDE - Advantech
Specs
Memory Type SD™
Memory Size 64 GB
View Details
2 suppliers
SQFlash 650 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
Memory Cards - SQF-P10M2-32G-P9C-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - AMF-SM8V2-128GDSBC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details