Advantech SQFlash 830 series industrial 2.5" SATA SSD SQF-S25U8-128G-SAE

Description
SQFlash 830 series industrial 2.5" SATA SSD Compliant with SATA III and SATA v3.2 standard Supports 120 bit ECC correct per 2K Byte data Supports Fragment Writing and Flush Manager Optional support for AES and voltage stabilizer Shock resistance, anti-vibration and low power consumption GUI management tool & software API package
Request a Quote Datasheet
Description
SQFlash 830 series industrial 2.5" SATA SSD Compliant with SATA III and SATA v3.2 standard Supports 120 bit ECC correct per 2K Byte data Supports Fragment Writing and Flush Manager Optional support for AES and voltage stabilizer Shock resistance, anti-vibration and low power consumption GUI management tool & software API package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQFlash 830 series industrial 2.5
Cincinnati, OH, United States
SQFlash 830 series industrial 2.5" SATA SSD
SQF-S25U8-128G-SAE
SQFlash 830 series industrial 2.5" SATA SSD SQF-S25U8-128G-SAE
SQFlash 830 series industrial 2.5" SATA SSD Compliant with SATA III and SATA v3.2 standard Supports 120 bit ECC correct per 2K Byte data Supports Fragment Writing and Flush Manager Optional support for AES and voltage stabilizer Shock resistance, anti-vibration and low power consumption GUI management tool & software API package

SQFlash 830 series industrial 2.5" SATA SSD

  • Compliant with SATA III and SATA v3.2 standard
  • Supports 120 bit ECC correct per 2K Byte data
  • Supports Fragment Writing and Flush Manager
  • Optional support for AES and voltage stabilizer
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Flash Memory Cards
Product Number SQF-S25U8-128G-SAE
Product Name SQFlash 830 series industrial 2.5" SATA SSD
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 840V series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 3800 GB
View Details
SQFlash 720 M.2 2230 PCIe/NVMe Gen.3 x2 SSD - SQF-C3AV1-256GDEDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
SQFlash 840V series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 240 GB
View Details