Advantech SQFlash CFast 640, SATA Gen. 3 (6.0Gbps) SQF-S10M2-64G-SBE

Description
SQFlash CFast 640, SATA Gen. 3 (6.0Gbps) Compliant with standard CFast card Type 1 specifications Interface: SATA Gen. 3 Supports LDPC & RAID ECC Universal wear-leveling and bad block management Shock resistance, anti-vibration and low power consumption GUI management tool & software API package
Request a Quote Datasheet
Description
SQFlash CFast 640, SATA Gen. 3 (6.0Gbps) Compliant with standard CFast card Type 1 specifications Interface: SATA Gen. 3 Supports LDPC & RAID ECC Universal wear-leveling and bad block management Shock resistance, anti-vibration and low power consumption GUI management tool & software API package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQFlash CFast 640, SATA Gen. 3 (6.0Gbps) - SQF-S10M2-64G-SBE - Advantech
Cincinnati, OH, United States
SQFlash CFast 640, SATA Gen. 3 (6.0Gbps)
SQF-S10M2-64G-SBE
SQFlash CFast 640, SATA Gen. 3 (6.0Gbps) SQF-S10M2-64G-SBE
SQFlash CFast 640, SATA Gen. 3 (6.0Gbps) Compliant with standard CFast card Type 1 specifications Interface: SATA Gen. 3 Supports LDPC & RAID ECC Universal wear-leveling and bad block management Shock resistance, anti-vibration and low power consumption GUI management tool & software API package

SQFlash CFast 640, SATA Gen. 3 (6.0Gbps)

  • Compliant with standard CFast card Type 1 specifications
  • Interface: SATA Gen. 3
  • Supports LDPC & RAID ECC
  • Universal wear-leveling and bad block management
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
Buy Now
Memory Cards - SQF-S10M2-64G-SBE-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 64GB MLC

Memory Card CFast 64GB MLC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SQF-S10M2-64G-SBE SQF-S10M2-64G-SBE-ND
Product Name SQFlash CFast 640, SATA Gen. 3 (6.0Gbps) Memory Cards
Memory Type SD™ CFast
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 720 M.2 2280 PCIe/NVMe Gen.3 x2 SSD - SQF-C8BZ4-512GDEDC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 512 GB
View Details
SQFlash 840V series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 240 GB
View Details
SQFlash 650 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD - SQF-C8MV2-128GDEDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details