Advantech SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD SQF-C8MV4-2TDEDC

Description
SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD NGFF M.2 2280 SSD (M key) Compliant with PCIe Gen. III x4 interface and NVMe 1.3 Support LDPC with RAID ECC TRIM supported GUI management tool & software API package
Request a Quote
Description
SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD NGFF M.2 2280 SSD (M key) Compliant with PCIe Gen. III x4 interface and NVMe 1.3 Support LDPC with RAID ECC TRIM supported GUI management tool & software API package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SQF-C8MV4-2TDEDC is a PCIe Gen.3 x4 M.2 2280 SSD with NVMe 1.3 compliance, using 3D TLC BiCS5 flash memory. It is housed in an 80.0 x 22.0 x 3.8 mm M.2 form factor with an M key connector. The drive supports AES-256 encryption and TCG-OPAL compliance, and provides sustained read and write performance up to 2,450 MB/s and 1,900 MB/s respectively. Maximum power consumption is 3.5 W during read and 3.4 W during write. Operating temperature range is 0 to +70 °C. It supports LDCP and RAID ECC, and includes a GUI management tool and software API package. The product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

SQF-C8MV4-2TDEDC is a PCIe Gen.3 x4 M.2 2280 SSD with NVMe 1.3 compliance, using 3D TLC BiCS5 flash memory. It is housed in an 80.0 x 22.0 x 3.8 mm M.2 form factor with an M key connector. The drive supports AES-256 encryption and TCG-OPAL compliance, and provides sustained read and write performance up to 2,450 MB/s and 1,900 MB/s respectively. Maximum power consumption is 3.5 W during read and 3.4 W during write. Operating temperature range is 0 to +70 °C. It supports LDCP and RAID ECC, and includes a GUI management tool and software API package. The product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD - SQF-C8MV4-2TDEDC - Advantech
Cincinnati, OH, United States
SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD
SQF-C8MV4-2TDEDC
SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD SQF-C8MV4-2TDEDC
SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD NGFF M.2 2280 SSD (M key) Compliant with PCIe Gen. III x4 interface and NVMe 1.3 Support LDPC with RAID ECC TRIM supported GUI management tool & software API package

SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD

  • NGFF M.2 2280 SSD (M key)
  • Compliant with PCIe Gen. III x4 interface and NVMe 1.3
  • Support LDPC with RAID ECC
  • TRIM supported
  • GUI management tool & software API package
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Flash Memory Cards
Product Number SQF-C8MV4-2TDEDC
Product Name SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 660 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BV1F128GDSEQ - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
Memory Cards - SQF-S10M2-32G-S9E-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
Standards and Certifications RoHS
View Details
SQFlash 720 M.2 2242 PCIe/NVMe Gen.3 x4 SSD - SQF-C4MZ4-256GDEDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details