Advantech iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37 PCM-24D4R2-BE

Description
iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37 Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (50bps~921.6kbps) Supports both Isolated & Non-Isolated Protection with 2/4 Ports RS-232/422/485 I/O address automatically assigned by PCIe plug & play Operating systems supported: Windows 2000/XP/Vista/7, and Linux 2.4/2.6 OXPCIe952/OXPCIe954 UART with 128-byte FIFOs standard Supports Embedded Automation PC UNO-2200/2300/2400 series Supports Control DIN-Rail PC UNO-1200/1300/1400 series Supports Control Cabinet PC UNO-3200/3300/3400 series Supports Control Panel Computers TPC-xx81/xx82 series Supports Thin Client Panel Computers TPC-xx51 series
Request a Quote Datasheet
Description
iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37 Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (50bps~921.6kbps) Supports both Isolated & Non-Isolated Protection with 2/4 Ports RS-232/422/485 I/O address automatically assigned by PCIe plug & play Operating systems supported: Windows 2000/XP/Vista/7, and Linux 2.4/2.6 OXPCIe952/OXPCIe954 UART with 128-byte FIFOs standard Supports Embedded Automation PC UNO-2200/2300/2400 series Supports Control DIN-Rail PC UNO-1200/1300/1400 series Supports Control Cabinet PC UNO-3200/3300/3400 series Supports Control Panel Computers TPC-xx81/xx82 series Supports Thin Client Panel Computers TPC-xx51 series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37 - PCM-24D4R2-BE - Advantech
Cincinnati, OH, United States
iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37
PCM-24D4R2-BE
iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37 PCM-24D4R2-BE
iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37 Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (50bps~921.6kbps) Supports both Isolated & Non-Isolated Protection with 2/4 Ports RS-232/422/485 I/O address automatically assigned by PCIe plug & play Operating systems supported: Windows 2000/XP/Vista/7, and Linux 2.4/2.6 OXPCIe952/OXPCIe954 UART with 128-byte FIFOs standard Supports Embedded Automation PC UNO-2200/2300/2400 series Supports Control DIN-Rail PC UNO-1200/1300/1400 series Supports Control Cabinet PC UNO-3200/3300/3400 series Supports Control Panel Computers TPC-xx81/xx82 series Supports Thin Client Panel Computers TPC-xx51 series

iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37

  • Meets Advantech Standard iDoor Technology
  • PCI Express® Mini Card Specification Revision 1.2 compliant
  • Speeds up to 921.6 kbps for extremely fast data transmission
  • Supports any baud rate setting (50bps~921.6kbps)
  • Supports both Isolated & Non-Isolated Protection with 2/4 Ports RS-232/422/485
  • I/O address automatically assigned by PCIe plug & play
  • Operating systems supported: Windows 2000/XP/Vista/7, and Linux 2.4/2.6
  • OXPCIe952/OXPCIe954 UART with 128-byte FIFOs standard
  • Supports Embedded Automation PC UNO-2200/2300/2400 series
  • Supports Control DIN-Rail PC UNO-1200/1300/1400 series
  • Supports Control Cabinet PC UNO-3200/3300/3400 series
  • Supports Control Panel Computers TPC-xx81/xx82 series
  • Supports Thin Client Panel Computers TPC-xx51 series
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number PCM-24D4R2-BE
Product Name iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37
Serial Protocol RS232
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-ESP902-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
8-port RS-232/422/485 PCI Express Communication Card - PCIE-1622B-BE - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Connector 1 x DB62 female connector
View Details
Serial Device Servers - 2084-BB-VESP211-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
iDoor Module: 2-Ports Isolated RS-422/485 mPCIe, DB9 - PCM-24D2R4-BE - Advantech
Specs
Serial Protocol RS422; RS485
Connector DB9; 2 x DB9 male connector
View Details