Advantech iDoor Module: 2-Ports Isolated RS-422/485 mPCIe, DB9 PCM-24D2R4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
iDoor Module: 2-Ports Isolated RS-422/485 mPCIe, DB9 - PCM-24D2R4 - Advantech
Cincinnati, OHIO, United States
iDoor Module: 2-Ports Isolated RS-422/485 mPCIe, DB9
PCM-24D2R4
iDoor Module: 2-Ports Isolated RS-422/485 mPCIe, DB9 PCM-24D2R4
iDoor Module: 2-Ports Isolated RS-422/485 mPCIe, DB9 The PCM-24 series are categorized as communication modules from Advantech iDoor Technology. They are all compatible with the PCI Express® Mini Card Specification Revision 1.2. including Isolated / Non-Isolated RS-32/422/485 communication cards for automation control, Wi-Fi/3G/GPS/GSM/LTE wireless communication models for data exchange during the management and machine level of automation application, Zigbee module as an IoT terminal or controller and PoE function for smart camera in detect inspection application of production. This is a flexible design that enables customers to customize their features which meet iDoor Technology. Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (50bps~921.6kbps) Supports both Isolated & Non-Isolated Protection with 2/4 Ports RS-232/422/485 I/O address automatically assigned by PCIe plug & play Operating systems supported: Windows 2000/XP/Vista/7, and Linux 2.4/2.6 OXPCIe952/OXPCIe954 UART with 128-byte FIFOs standard Supports Embedded Automation PC UNO-2200/2300/2400 series Supports Control DIN-Rail PC UNO-1200/1300/1400 series Supports Control Cabinet PC UNO-3200/3300/3400 series Supports Control Panel Computers TPC-xx81/xx82 series Supports Thin Client Panel Computers TPC-xx51 series

iDoor Module: 2-Ports Isolated RS-422/485 mPCIe, DB9 The PCM-24 series are categorized as communication modules from Advantech iDoor Technology. They are all compatible with the PCI Express® Mini Card Specification Revision 1.2. including Isolated / Non-Isolated RS-32/422/485 communication cards for automation control, Wi-Fi/3G/GPS/GSM/LTE wireless communication models for data exchange during the management and machine level of automation application, Zigbee module as an IoT terminal or controller and PoE function for smart camera in detect inspection application of production. This is a flexible design that enables customers to customize their features which meet iDoor Technology.

  • Meets Advantech Standard iDoor Technology
  • PCI Express® Mini Card Specification Revision 1.2 compliant
  • Speeds up to 921.6 kbps for extremely fast data transmission
  • Supports any baud rate setting (50bps~921.6kbps)
  • Supports both Isolated & Non-Isolated Protection with 2/4 Ports RS-232/422/485
  • I/O address automatically assigned by PCIe plug & play
  • Operating systems supported: Windows 2000/XP/Vista/7, and Linux 2.4/2.6
  • OXPCIe952/OXPCIe954 UART with 128-byte FIFOs standard
  • Supports Embedded Automation PC UNO-2200/2300/2400 series
  • Supports Control DIN-Rail PC UNO-1200/1300/1400 series
  • Supports Control Cabinet PC UNO-3200/3300/3400 series
  • Supports Control Panel Computers TPC-xx81/xx82 series
  • Supports Thin Client Panel Computers TPC-xx51 series
Supplier's Site Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number PCM-24D2R4
Product Name iDoor Module: 2-Ports Isolated RS-422/485 mPCIe, DB9
Serial Protocol RS422; RS485
Unlock Full Specs
to access all available technical data

Similar Products

1-port Device Server with Fiber and WT - EKI-1521I-SC - Advantech
Specs
Number of Ports 1
Form Factor DIN Rail
Connector RJ-45; 1 x SC single mode Fiber
View Details
Serial Device Server, 1 x TB RS-422/485, AC Adapter - BB-VESP211-485 - Advantech
Specs
Serial Protocol RS422; RS485
Number of Ports 1
Data Rate 230 kbps
View Details
2 suppliers
2-port Isolated RS-232/422/485 Communication Module - AMAX-5490 - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Network / Bus PCI; PCIe x1
Form Factor DIN Rail; DIN-rail
View Details
1-port RS-232/422/485 Serial Device Server - Wide Temperature - EKI-1521I - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Number of Ports 1
Form Factor DIN Rail
View Details