Advantech Isolated RS-232, 2-Ports, DB9, PCIe I/F MOS-1120Y-0202E

Description
Isolated RS-232, 2-Ports, DB9, PCIe I/F Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (50bps~921.6kbps) Supports both Isolated & Non-Isolated Protection with 2/4 Ports RS-232/422/485 I/O address automatically assigned by PCIe plug & play Operating systems supported: Windows XP/7/8/10, and Linux XR17V352/XR17V354 UART with 256-byte FIFOs
Request a Quote Datasheet
Description
Isolated RS-232, 2-Ports, DB9, PCIe I/F Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (50bps~921.6kbps) Supports both Isolated & Non-Isolated Protection with 2/4 Ports RS-232/422/485 I/O address automatically assigned by PCIe plug & play Operating systems supported: Windows XP/7/8/10, and Linux XR17V352/XR17V354 UART with 256-byte FIFOs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated RS-232, 2-Ports, DB9, PCIe I/F - MOS-1120Y-0202E - Advantech
Cincinnati, OH, United States
Isolated RS-232, 2-Ports, DB9, PCIe I/F
MOS-1120Y-0202E
Isolated RS-232, 2-Ports, DB9, PCIe I/F MOS-1120Y-0202E
Isolated RS-232, 2-Ports, DB9, PCIe I/F Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (50bps~921.6kbps) Supports both Isolated & Non-Isolated Protection with 2/4 Ports RS-232/422/485 I/O address automatically assigned by PCIe plug & play Operating systems supported: Windows XP/7/8/10, and Linux XR17V352/XR17V354 UART with 256-byte FIFOs

Isolated RS-232, 2-Ports, DB9, PCIe I/F

  • Meets Advantech Standard iDoor Technology
  • PCI Express® Mini Card Specification Revision 1.2 compliant
  • Speeds up to 921.6 kbps for extremely fast data transmission
  • Supports any baud rate setting (50bps~921.6kbps)
  • Supports both Isolated & Non-Isolated Protection with 2/4 Ports RS-232/422/485
  • I/O address automatically assigned by PCIe plug & play
  • Operating systems supported: Windows XP/7/8/10, and Linux
  • XR17V352/XR17V354 UART with 256-byte FIFOs
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Interfaces
Product Number MOS-1120Y-0202E
Product Name Isolated RS-232, 2-Ports, DB9, PCIe I/F
Serial Protocol RS232
Network / Bus PCI; PCI Express Mini Card Revision 1.2
Data Rate 0.0500 to 922 kbps
Connector DB9; 2 x Male DB9
Unlock Full Specs
to access all available technical data