The IDS-3217EG-25SXA1E is a 17" SXGA industrial panel mount monitor with a 350 cd/m² LED-backlit LCD panel, 1280 × 1024 resolution, 800:1 contrast ratio, and 30 ms response time. It features VGA and DVI-D dual signal interfaces, a 5-wire resistive touchscreen with 10 million touch durability, and a combo touch interface supporting USB and RS-232. It has a front-mounting integrated frame with VESA 75 × 75 mm and 100 × 100 mm mounting options, operates from -20 to 60°C, and includes a 60 W AC-DC power adapter with 100-240 V input. The unit complies with CE, FCC, and CCC EMC standards. The display has an anti-reflective coating and measures 425 mm wide by 382 mm high.
17" SXGA Industrial Panel Mount Monitor
| Advantech | |
|---|---|
| Product Category | Video Displays |
| Product Number | IDS-3217EG-25SXA1E |
| Product Name | 17" SXGA Industrial Panel Mount Monitor |
| Color | Color |
| Input Types | VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase) |
| Screen Resolution | SXGA (1280 x 1024); 1280 x 1024, SXGA |
| Diagonal Screen Size | 17 inch (432 mm) |