Advantech 7“ WSVGA,1000nit LCD with Projected Capacitive Tocuh solution IDK-2107WP-1KWSA1

Description
7“ WSVGA,1000nit LCD with Projected Capacitive Tocuh solution 7" LCD supports 1024 x 600 pixels Brightness of 1000 cd/m2 with LED backlight Wide operating temperature (-20 ~ 70 °C) Projected Capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (Customized request) Optical bonding (Customized request)
Request a Quote Datasheet
Description
7“ WSVGA,1000nit LCD with Projected Capacitive Tocuh solution 7" LCD supports 1024 x 600 pixels Brightness of 1000 cd/m2 with LED backlight Wide operating temperature (-20 ~ 70 °C) Projected Capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (Customized request) Optical bonding (Customized request)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7“ WSVGA,1000nit LCD with Projected Capacitive Tocuh solution - IDK-2107WP-1KWSA1 - Advantech
Cincinnati, OH, United States
7“ WSVGA,1000nit LCD with Projected Capacitive Tocuh solution
IDK-2107WP-1KWSA1
7“ WSVGA,1000nit LCD with Projected Capacitive Tocuh solution IDK-2107WP-1KWSA1
7“ WSVGA,1000nit LCD with Projected Capacitive Tocuh solution 7" LCD supports 1024 x 600 pixels Brightness of 1000 cd/m2 with LED backlight Wide operating temperature (-20 ~ 70 °C) Projected Capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (Customized request) Optical bonding (Customized request)

7“ WSVGA,1000nit LCD with Projected Capacitive Tocuh solution

  • 7" LCD supports 1024 x 600 pixels
  • Brightness of 1000 cd/m2 with LED backlight
  • Wide operating temperature (-20 ~ 70 °C)
  • Projected Capacitive touch solution
  • LVDS signal interface
  • LED driver board built in
  • Touch controller included (USB)
  • AR surface treatment (Customized request)
  • Optical bonding (Customized request)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-2107WP-1KWSA1
Product Name 7“ WSVGA,1000nit LCD with Projected Capacitive Tocuh solution
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
15
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
2.9
Specs
Color Color
Screen Resolution 296 x128 pixels
Environmental Temperature 32 to 122 F (0.0 to 50 C)
View Details
15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; ( USB is reserved for the connection to enable touch usage only)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details