Advantech 1-port RS-232/422/485 Serial Device Server EKI-1521

Description
EKI-1521, EKI-1522 and EKI-1524 feature two independent Ethernet ports and MAC addresses to provide a redundant network mechanism to guarantee Ethernet network reliability. EKI-1521, EKI-1522 and EKI-1524 are serial device servers that connect RS-232/422/485 serial devices, such as PLC, meters, sensors, and barcode reader to an IP-based Ethernet LAN. They allow nearly any device with serial ports to connect and share an Ethernet network. EKI-1521, EKI-1522 and EKI-1524 provide various operations: COM port redirection (Virtual COMport), TCP Server, TCP Client and UDP mode. With COM port redirection mode, standard serial operation calls are transparently redirected to the EKI-1521, EKI-1522 and EKI-1524, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. With TCP server, TCP client, and UDP modes, EKI- 1521, EKI-1522 and EKI-1524 ensure the compatibility of network software that uses a standard network API. Moreover, you can make serial devices communicate with other devices peer-to-peer, without any intermediate host PCs and software programming. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Provides COM port redirection (Virtual COM), TCP and UDP operation modes Supports up to 921.6 kbps, and any baud rate setting Allows a max. of 5 hosts to access one serial port Allows a max. of 16 hosts to be accessed as TCP client mode Built-in 15 KV ESD protection for all serial signals Provides rich configuration methods including Windows utility, Telnet console, and Web Browser Supports 32-bit/64-bit Windows 2000/XP/Vista/7/8/8. 1/10, Windows Server2003/2008/2012 /2016, and Linux Automatic RS-485 data flow control Supports line to line 2 KV, line to ground 4 KV surge protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-port RS-232/422/485 Serial Device Server - EKI-1521 - Advantech
Cincinnati, OHIO, United States
1-port RS-232/422/485 Serial Device Server
EKI-1521
1-port RS-232/422/485 Serial Device Server EKI-1521
EKI-1521, EKI-1522 and EKI-1524 feature two independent Ethernet ports and MAC addresses to provide a redundant network mechanism to guarantee Ethernet network reliability. EKI-1521, EKI-1522 and EKI-1524 are serial device servers that connect RS-232/422/485 serial devices, such as PLC, meters, sensors, and barcode reader to an IP-based Ethernet LAN. They allow nearly any device with serial ports to connect and share an Ethernet network. EKI-1521, EKI-1522 and EKI-1524 provide various operations: COM port redirection (Virtual COMport), TCP Server, TCP Client and UDP mode. With COM port redirection mode, standard serial operation calls are transparently redirected to the EKI-1521, EKI-1522 and EKI-1524, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. With TCP server, TCP client, and UDP modes, EKI- 1521, EKI-1522 and EKI-1524 ensure the compatibility of network software that uses a standard network API. Moreover, you can make serial devices communicate with other devices peer-to-peer, without any intermediate host PCs and software programming. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Provides COM port redirection (Virtual COM), TCP and UDP operation modes Supports up to 921.6 kbps, and any baud rate setting Allows a max. of 5 hosts to access one serial port Allows a max. of 16 hosts to be accessed as TCP client mode Built-in 15 KV ESD protection for all serial signals Provides rich configuration methods including Windows utility, Telnet console, and Web Browser Supports 32-bit/64-bit Windows 2000/XP/Vista/7/8/8. 1/10, Windows Server2003/2008/2012 /2016, and Linux Automatic RS-485 data flow control Supports line to line 2 KV, line to ground 4 KV surge protection

EKI-1521, EKI-1522 and EKI-1524 feature two independent Ethernet ports and MAC addresses to provide a redundant network mechanism to guarantee Ethernet network reliability. EKI-1521, EKI-1522 and EKI-1524 are serial device servers that connect RS-232/422/485 serial devices, such as PLC, meters, sensors, and barcode reader to an IP-based Ethernet LAN. They allow nearly any device with serial ports to connect and share an Ethernet network. EKI-1521, EKI-1522 and EKI-1524 provide various operations: COM port redirection (Virtual COMport), TCP Server, TCP Client and UDP mode. With COM port redirection mode, standard serial operation calls are transparently redirected to the EKI-1521, EKI-1522 and EKI-1524, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. With TCP server, TCP client, and UDP modes, EKI- 1521, EKI-1522 and EKI-1524 ensure the compatibility of network software that uses a standard network API. Moreover, you can make serial devices communicate with other devices peer-to-peer, without any intermediate host PCs and software programming.

  • Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy
  • Provides COM port redirection (Virtual COM), TCP and UDP operation modes
  • Supports up to 921.6 kbps, and any baud rate setting
  • Allows a max. of 5 hosts to access one serial port
  • Allows a max. of 16 hosts to be accessed as TCP client mode
  • Built-in 15 KV ESD protection for all serial signals
  • Provides rich configuration methods including Windows utility, Telnet console, and Web Browser
  • Supports 32-bit/64-bit Windows 2000/XP/Vista/7/8/8.1/10, Windows Server2003/2008/2012/2016, and Linux
  • Automatic RS-485 data flow control
  • Supports line to line 2 KV, line to ground 4 KV surge protection
Supplier's Site Datasheet

Technical Specifications

  Advantech
Product Category Serial Servers
Product Number EKI-1521
Product Name 1-port RS-232/422/485 Serial Device Server
Serial Protocol RS232; RS422; RS485
Number of Ports 1
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Single-mode Fiber Optic to RS-232/422/485 Converter - ADAM-4542+ - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Connector 1 x SC fiber connector, 1 x 10-pin plug-in screw terminal
View Details
Non-Isolated RS-422/485, 4-Ports, DB9, PCIe I/F - PCM-2612B - Advantech
Specs
Serial Protocol RS422; RS485
Network / Bus PCI; PCI Express Mini Card Revision 1.2
Data Rate 0.0500 to 922 kbps
View Details
4 x RS232/422/485, 2 x RS422/485, 8-bit GPIO - MIOe-210 - Advantech
Specs
Serial Protocol RS232; RS422; RS485
View Details
Serial Converter, RS-232 DB9 F to RS-422/485 TB, Port Power Ability - BB-4WSD9TB - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Data Rate 115 kbps
View Details