Advantech 10.4"/12.1" Rugged X86-Based Vehicle Mount Terminal DLV7312-2QQ110W00

Description
10.4"/12.1" Rugged X86-Based Vehicle Mount Terminal Intel® Core™ i5-1145GRE quad-core / Celeron® 6305E dual-core processor 10.4"/12.1" color TFT XGA display with 3/12 control buttons Supports Windows and Linux OS Resistive/ PCT touchscreen with optical bonding technology Full IP66-rated design, IK08-certified touchscreen for impact tolerance and abrasion resistance Shock and vibration resistance with 5M3 and MIL-STD-810F Wide operating temperature range (-30 ~ 50 °C/-22 ~ 122 °F) to withstand extreme environments AddOn modules for extended I/O ports Supports Wi-Fi 6/6E, 4G/LTE, GPS, and BT 5.3
Request a Quote Datasheet
Description
10.4"/12.1" Rugged X86-Based Vehicle Mount Terminal Intel® Core™ i5-1145GRE quad-core / Celeron® 6305E dual-core processor 10.4"/12.1" color TFT XGA display with 3/12 control buttons Supports Windows and Linux OS Resistive/ PCT touchscreen with optical bonding technology Full IP66-rated design, IK08-certified touchscreen for impact tolerance and abrasion resistance Shock and vibration resistance with 5M3 and MIL-STD-810F Wide operating temperature range (-30 ~ 50 °C/-22 ~ 122 °F) to withstand extreme environments AddOn modules for extended I/O ports Supports Wi-Fi 6/6E, 4G/LTE, GPS, and BT 5.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4
Cincinnati, OH, United States
10.4"/12.1" Rugged X86-Based Vehicle Mount Terminal
DLV7312-2QQ110W00
10.4"/12.1" Rugged X86-Based Vehicle Mount Terminal DLV7312-2QQ110W00
10.4"/12.1" Rugged X86-Based Vehicle Mount Terminal Intel® Core™ i5-1145GRE quad-core / Celeron® 6305E dual-core processor 10.4"/12.1" color TFT XGA display with 3/12 control buttons Supports Windows and Linux OS Resistive/ PCT touchscreen with optical bonding technology Full IP66-rated design, IK08-certified touchscreen for impact tolerance and abrasion resistance Shock and vibration resistance with 5M3 and MIL-STD-810F Wide operating temperature range (-30 ~ 50 °C/-22 ~ 122 °F) to withstand extreme environments AddOn modules for extended I/O ports Supports Wi-Fi 6/6E, 4G/LTE, GPS, and BT 5.3

10.4"/12.1" Rugged X86-Based Vehicle Mount Terminal

  • Intel® Core™ i5-1145GRE quad-core / Celeron® 6305E dual-core processor
  • 10.4"/12.1" color TFT XGA display with 3/12 control buttons
  • Supports Windows and Linux OS
  • Resistive/ PCT touchscreen with optical bonding technology
  • Full IP66-rated design, IK08-certified touchscreen for impact tolerance and abrasion resistance
  • Shock and vibration resistance with 5M3 and MIL-STD-810F
  • Wide operating temperature range (-30 ~ 50 °C/-22 ~ 122 °F) to withstand extreme environments
  • AddOn modules for extended I/O ports
  • Supports Wi-Fi 6/6E, 4G/LTE, GPS, and BT 5.3
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Logistics Software
Product Number DLV7312-2QQ110W00
Product Name 10.4"/12.1" Rugged X86-Based Vehicle Mount Terminal
Unlock Full Specs
to access all available technical data

Similar Products