Advantech 10.4"/12.1" Rugged Arm-Based Vehicle Mount Terminal DLV7310-9PH4G0W0C0

Description
10.4"/12.1" Rugged Arm-Based Vehicle Mount Terminal Supports Android 12 with Google GMS & AER 10.4"/12.1" color TFT XGA display with 3/12 control buttons Qualcomm® Snapdragon™ 660 octa-core 2.2GHz CPU SC66 PCT touchscreen with optical bonding technology Full IP66-rated design, IK08-certified touchscreen for impact tolerance and abrasion resistance Shock and vibration resistance with 5M3 and MIL-STD-810F Supports Wi-Fi 5, 4G/LTE, GPS, and BT 5.0
Request a Quote Datasheet
Description
10.4"/12.1" Rugged Arm-Based Vehicle Mount Terminal Supports Android 12 with Google GMS & AER 10.4"/12.1" color TFT XGA display with 3/12 control buttons Qualcomm® Snapdragon™ 660 octa-core 2.2GHz CPU SC66 PCT touchscreen with optical bonding technology Full IP66-rated design, IK08-certified touchscreen for impact tolerance and abrasion resistance Shock and vibration resistance with 5M3 and MIL-STD-810F Supports Wi-Fi 5, 4G/LTE, GPS, and BT 5.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4
Cincinnati, OH, United States
10.4"/12.1" Rugged Arm-Based Vehicle Mount Terminal
DLV7310-9PH4G0W0C0
10.4"/12.1" Rugged Arm-Based Vehicle Mount Terminal DLV7310-9PH4G0W0C0
10.4"/12.1" Rugged Arm-Based Vehicle Mount Terminal Supports Android 12 with Google GMS & AER 10.4"/12.1" color TFT XGA display with 3/12 control buttons Qualcomm® Snapdragon™ 660 octa-core 2.2GHz CPU SC66 PCT touchscreen with optical bonding technology Full IP66-rated design, IK08-certified touchscreen for impact tolerance and abrasion resistance Shock and vibration resistance with 5M3 and MIL-STD-810F Supports Wi-Fi 5, 4G/LTE, GPS, and BT 5.0

10.4"/12.1" Rugged Arm-Based Vehicle Mount Terminal

  • Supports Android 12 with Google GMS & AER
  • 10.4"/12.1" color TFT XGA display with 3/12 control buttons
  • Qualcomm® Snapdragon™ 660 octa-core 2.2GHz CPU SC66
  • PCT touchscreen with optical bonding technology
  • Full IP66-rated design, IK08-certified touchscreen for impact tolerance and abrasion resistance
  • Shock and vibration resistance with 5M3 and MIL-STD-810F
  • Supports Wi-Fi 5, 4G/LTE, GPS, and BT 5.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Logistics Software
Product Number DLV7310-9PH4G0W0C0
Product Name 10.4"/12.1" Rugged Arm-Based Vehicle Mount Terminal
Unlock Full Specs
to access all available technical data

Similar Products