The BB-WCHCBL Breakout Cable features a 10K thermistor and facilitates connections to various sensors, including the Advantech BB-WCHMS door sensor. It has a body size of vò3 mm and is resin-coated for durability. The operating temperature range is from -40 to +125 °C, making it suitable for a wide variety of environments. The cable is constructed from UL 2464 22AWG/2C wire, available in multiple color options, and has an outer diameter of 4.0 mm. It complies with UL, cUL, TUV, CQC, REACH, and RoHS standards, ensuring safety and environmental compliance. The product is designed for easy integration with analog sensors through stripped and tinned wires.
BREAKOUT CABLE/10K THERMISTOR, 30", BLK; Current Rating:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 52AH6871 |
| Product Name | Breakout Cable/10K Thermistor, 30, Blk; Current Rating Advantech |
| Standards / Certifications | RoHS |