Advantech Serial Converter, USB 2.0 to 3.3 V TTL DB9 M BB-TTL3USB9M

Description
Serial Converter, USB 2.0 to 3.3 V TTL DB9 M Connect 3.3V TTL devices to your USB port TTL data rate: up to 460.8 Kbps Quick, convenient in-line installation USB port-powered Small easily fits in laptop bag; Perfect for field service USB 2.0 (12 Mbps) compatible Supports Windows 98, ME, 2000, XP, Vista, 7 (32/64 bit), 8 (32/64 bit) USB cable included, 0.9 m (3 ft)
Request a Quote Datasheet
Description
Serial Converter, USB 2.0 to 3.3 V TTL DB9 M Connect 3.3V TTL devices to your USB port TTL data rate: up to 460.8 Kbps Quick, convenient in-line installation USB port-powered Small easily fits in laptop bag; Perfect for field service USB 2.0 (12 Mbps) compatible Supports Windows 98, ME, 2000, XP, Vista, 7 (32/64 bit), 8 (32/64 bit) USB cable included, 0.9 m (3 ft)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Converter, USB 2.0 to 3.3 V TTL DB9 M - BB-TTL3USB9M - Advantech
Cincinnati, OH, United States
Serial Converter, USB 2.0 to 3.3 V TTL DB9 M
BB-TTL3USB9M
Serial Converter, USB 2.0 to 3.3 V TTL DB9 M BB-TTL3USB9M
Serial Converter, USB 2.0 to 3.3 V TTL DB9 M Connect 3.3V TTL devices to your USB port TTL data rate: up to 460.8 Kbps Quick, convenient in-line installation USB port-powered Small easily fits in laptop bag; Perfect for field service USB 2.0 (12 Mbps) compatible Supports Windows 98, ME, 2000, XP, Vista, 7 (32/64 bit), 8 (32/64 bit) USB cable included, 0.9 m (3 ft)

Serial Converter, USB 2.0 to 3.3 V TTL DB9 M

  • Connect 3.3V TTL devices to your USB port
  • TTL data rate: up to 460.8 Kbps
  • Quick, convenient in-line installation
  • USB port-powered
  • Small easily fits in laptop bag; Perfect for field service
  • USB 2.0 (12 Mbps) compatible
  • Supports Windows 98, ME, 2000, XP, Vista, 7 (32/64 bit), 8 (32/64 bit)
  • USB cable included, 0.9 m (3 ft)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number BB-TTL3USB9M
Product Name Serial Converter, USB 2.0 to 3.3 V TTL DB9 M
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

ULI-252D - RS-232 DB9 Data Tap - BB-9PCDT - Advantech
Specs
Serial Protocol RS232
Form Factor Inline
Number of Ports 1
View Details
ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis - BB-485DRCI-PH - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail; Panel; Panel, DIN
View Details