Advantech ULI-224THC - RS-232 to Isolated. RS-422/485 Converter, Panel Mount Metal Chassis BB-SCP311T-DFTB3

Description
ULI-224THC - RS-232 to Isolated. RS-422/485 Converter, Panel Mount Metal Chassis Convert RS-232 data signals to RS-422/485 2 kV optical isolation on input/output; ESD protection (8kV contact, 15kV air) Data rate: up to 460.8 kbps (bit-wise enable) -40 to +80°C wide operating temperature Rugged metal panel mount case (DIN rail adapters sold separately) 10-30 VDC external power source (not included, sold separately) UL Listed
Request a Quote Datasheet
Description
ULI-224THC - RS-232 to Isolated. RS-422/485 Converter, Panel Mount Metal Chassis Convert RS-232 data signals to RS-422/485 2 kV optical isolation on input/output; ESD protection (8kV contact, 15kV air) Data rate: up to 460.8 kbps (bit-wise enable) -40 to +80°C wide operating temperature Rugged metal panel mount case (DIN rail adapters sold separately) 10-30 VDC external power source (not included, sold separately) UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-224THC - RS-232 to Isolated. RS-422/485 Converter, Panel Mount Metal Chassis - BB-SCP311T-DFTB3 - Advantech
Cincinnati, OH, United States
ULI-224THC - RS-232 to Isolated. RS-422/485 Converter, Panel Mount Metal Chassis
BB-SCP311T-DFTB3
ULI-224THC - RS-232 to Isolated. RS-422/485 Converter, Panel Mount Metal Chassis BB-SCP311T-DFTB3
ULI-224THC - RS-232 to Isolated. RS-422/485 Converter, Panel Mount Metal Chassis Convert RS-232 data signals to RS-422/485 2 kV optical isolation on input/output; ESD protection (8kV contact, 15kV air) Data rate: up to 460.8 kbps (bit-wise enable) -40 to +80°C wide operating temperature Rugged metal panel mount case (DIN rail adapters sold separately) 10-30 VDC external power source (not included, sold separately) UL Listed

ULI-224THC - RS-232 to Isolated. RS-422/485 Converter, Panel Mount Metal Chassis

  • Convert RS-232 data signals to RS-422/485
  • 2 kV optical isolation on input/output; ESD protection (8kV contact, 15kV air)
  • Data rate: up to 460.8 kbps (bit-wise enable)
  • -40 to +80°C wide operating temperature
  • Rugged metal panel mount case (DIN rail adapters sold separately)
  • 10-30 VDC external power source (not included, sold separately)
  • UL Listed
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number BB-SCP311T-DFTB3
Product Name ULI-224THC - RS-232 to Isolated. RS-422/485 Converter, Panel Mount Metal Chassis
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail; Panel; Panel, DIN
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1522-BE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
4-port RS-232 PCIe Communication Card w/Surge - PCIE-1610B-AE - Advantech
Specs
Serial Protocol RS232
Connector 1 x DB37 female connector
View Details
ULI-321DC - USB 2.0 to RS-232 Converter, DB9 Male. Isolated - BB-USO9ML2-A - Advantech
Specs
Device Type Converter
Serial Protocol RS232
Form Factor Inline
View Details