Advantech ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted BB-FOSTCDRI-SC

Description
ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection Data rates up to 115.2 kbps Wide operating temperature: -40 to +80 °C IP30 plastic case, DIN mount UL 508 rated 10 – 48 VDC input power range Up to 15 km (9 mi) range Power supply not included, sold separately
Request a Quote Datasheet
Description
ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection Data rates up to 115.2 kbps Wide operating temperature: -40 to +80 °C IP30 plastic case, DIN mount UL 508 rated 10 – 48 VDC input power range Up to 15 km (9 mi) range Power supply not included, sold separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted -  - Advantech
Cincinnati, OH, United States
ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted
ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted
ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection Data rates up to 115.2 kbps Wide operating temperature: -40 to +80 °C IP30 plastic case, DIN mount UL 508 rated 10 – 48 VDC input power range Up to 15 km (9 mi) range Power supply not included, sold separately

ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted

  • Converts serial data signals to single-mode fiber optic
  • 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection
  • Data rates up to 115.2 kbps
  • Wide operating temperature: -40 to +80 °C
  • IP30 plastic case, DIN mount
  • UL 508 rated
  • 10 – 48 VDC input power range
  • Up to 15 km (9 mi) range
  • Power supply not included, sold separately
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Name ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

ULI-341TCK - USB to RS-422/485 (Terminal Block) Isolated Converter. Locked Serial Number - BB-USOPTL4-LS - Advantech
Specs
Device Type Converter
Serial Protocol RS422; RS485
Form Factor Inline
View Details
Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN - BB-FOSTCDR-INV - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail; DIN
View Details
8-port RS-232 PCI Communication Card w/ or w/o Surge - PCI-1620A-DE - Advantech
Specs
Serial Protocol RS232
Connector 1 x DB62 female connector
View Details
iDoor module: 2-Ports Isolated RS-232 mPCIe, DB9 - PCM-24D2R2-BE - Advantech
Specs
Serial Protocol RS232
Connector DB9; 2 x DB9 male connector
View Details