Advantech ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis BB-FOSTCDRI-PH-MT

Description
ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis Converts serial data signals to multi- or single-mode fiber 2 KV, 3-way isolation (input, output, power circuits) Data rate: 9.6 to 115.2 kbps (bit-wise enable) -40 to +85°C wide operating temperature IP30 metal panel mount case (DIN rail adaptable) FCC, CE, IEC-61850-3, IEEE 1613, UL C1/D2 Note: 2 units required to extend data via fiber optic connection (see datasheet) 10-48 VDC power source required (not included, sold separately)
Request a Quote Datasheet
Description
ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis Converts serial data signals to multi- or single-mode fiber 2 KV, 3-way isolation (input, output, power circuits) Data rate: 9.6 to 115.2 kbps (bit-wise enable) -40 to +85°C wide operating temperature IP30 metal panel mount case (DIN rail adaptable) FCC, CE, IEC-61850-3, IEEE 1613, UL C1/D2 Note: 2 units required to extend data via fiber optic connection (see datasheet) 10-48 VDC power source required (not included, sold separately)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis - BB-FOSTCDRI-PH-MT - Advantech
Cincinnati, OH, United States
ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis
BB-FOSTCDRI-PH-MT
ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis BB-FOSTCDRI-PH-MT
ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis Converts serial data signals to multi- or single-mode fiber 2 KV, 3-way isolation (input, output, power circuits) Data rate: 9.6 to 115.2 kbps (bit-wise enable) -40 to +85°C wide operating temperature IP30 metal panel mount case (DIN rail adaptable) FCC, CE, IEC-61850-3, IEEE 1613, UL C1/D2 Note: 2 units required to extend data via fiber optic connection (see datasheet) 10-48 VDC power source required (not included, sold separately)

ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis

  • Converts serial data signals to multi- or single-mode fiber
  • 2 KV, 3-way isolation (input, output, power circuits)
  • Data rate: 9.6 to 115.2 kbps (bit-wise enable)
  • -40 to +85°C wide operating temperature
  • IP30 metal panel mount case (DIN rail adaptable)
  • FCC, CE, IEC-61850-3, IEEE 1613, UL C1/D2
  • Note: 2 units required to extend data via fiber optic connection (see datasheet)
  • 10-48 VDC power source required (not included, sold separately)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number BB-FOSTCDRI-PH-MT
Product Name ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis
Serial Protocol RS232; RS422; RS485
Unlock Full Specs
to access all available technical data

Similar Products

ULI-344TC - USB to RS-422/485 (Terminal Block) Isolated Converter 4 Port - BB-USOPTL4-4P - Advantech
Specs
Device Type Converter
Serial Protocol RS422; RS485
Form Factor Panel; Panel
View Details
Serial Device Servers - 2084-BB-MESR901-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Converter, RS-232 DB25F to RS-485 DB25M - BB-485COSR - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS485
Form Factor Inline
View Details