Advantech ULI-224TCI - 3-Way Isolated. RS-232 to RS-422/485 Converter, Industrial, DIN Rail Mounted BB-485DRCI

Description
ULI-224TCI - 3-Way Isolated. RS-232 to RS-422/485 Converter, Industrial, DIN Rail Mounted Converts RS-232 to RS-422/485 Converter (DB9f / TB) 3-way 2 KV optical isolation (input, output, power) Data rates up to 115.2 kbps Wide operating temperature: -40 to +80 °C Modbus ASCII/RTU, Allen-Bradley® DH-485 compatible DIN rail mount, DB9 F / TB 10–48 VDC input power range (power supply required, not included, sold separately)
Request a Quote Datasheet
Description
ULI-224TCI - 3-Way Isolated. RS-232 to RS-422/485 Converter, Industrial, DIN Rail Mounted Converts RS-232 to RS-422/485 Converter (DB9f / TB) 3-way 2 KV optical isolation (input, output, power) Data rates up to 115.2 kbps Wide operating temperature: -40 to +80 °C Modbus ASCII/RTU, Allen-Bradley® DH-485 compatible DIN rail mount, DB9 F / TB 10–48 VDC input power range (power supply required, not included, sold separately)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-224TCI - 3-Way Isolated. RS-232 to RS-422/485 Converter, Industrial, DIN Rail Mounted - BB-485DRCI - Advantech
Cincinnati, OH, United States
ULI-224TCI - 3-Way Isolated. RS-232 to RS-422/485 Converter, Industrial, DIN Rail Mounted
BB-485DRCI
ULI-224TCI - 3-Way Isolated. RS-232 to RS-422/485 Converter, Industrial, DIN Rail Mounted BB-485DRCI
ULI-224TCI - 3-Way Isolated. RS-232 to RS-422/485 Converter, Industrial, DIN Rail Mounted Converts RS-232 to RS-422/485 Converter (DB9f / TB) 3-way 2 KV optical isolation (input, output, power) Data rates up to 115.2 kbps Wide operating temperature: -40 to +80 °C Modbus ASCII/RTU, Allen-Bradley® DH-485 compatible DIN rail mount, DB9 F / TB 10–48 VDC input power range (power supply required, not included, sold separately)

ULI-224TCI - 3-Way Isolated. RS-232 to RS-422/485 Converter, Industrial, DIN Rail Mounted

  • Converts RS-232 to RS-422/485 Converter (DB9f / TB)
  • 3-way 2 KV optical isolation (input, output, power)
  • Data rates up to 115.2 kbps
  • Wide operating temperature: -40 to +80 °C
  • Modbus ASCII/RTU, Allen-Bradley® DH-485 compatible
  • DIN rail mount, DB9 F / TB
  • 10–48 VDC input power range (power supply required, not included, sold separately)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number BB-485DRCI
Product Name ULI-224TCI - 3-Way Isolated. RS-232 to RS-422/485 Converter, Industrial, DIN Rail Mounted
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN - BB-FOSTCDR-INV - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail; DIN
View Details
Serial Device Servers - EKI-1526-BE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
iDoor Module: 4-Ports Non-Isolated RS-422/485 mPCIe, DB37 - PCM-24D4R4-BE - Advantech
Specs
Serial Protocol RS422; RS485
Connector 1 x DB37 female connector
View Details
2-port CAN-bus Universal PCI Card with Isolation - PCI-1680U-BE - Advantech
Specs
Connector DB9; 2 x DB9 male connector
View Details