Advantech ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis BB-485DRCI-PH

Description
ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis Converts RS-232 data signals to RS-422/RS-485 Three-way 2 KV optical isolation (input, output, power) Wide operating temperature: -40 to +85 °C Modbus ASCII/RTU Rugged IP30 metal panel mount case, DB9 F / TB 10-48 Vdc input power (external power supply required, sold separately) UL C1/D2, IEEE-61850-3, IEEE-1613
Request a Quote Datasheet
Description
ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis Converts RS-232 data signals to RS-422/RS-485 Three-way 2 KV optical isolation (input, output, power) Wide operating temperature: -40 to +85 °C Modbus ASCII/RTU Rugged IP30 metal panel mount case, DB9 F / TB 10-48 Vdc input power (external power supply required, sold separately) UL C1/D2, IEEE-61850-3, IEEE-1613
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis - BB-485DRCI-PH - Advantech
Cincinnati, OH, United States
ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis
BB-485DRCI-PH
ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis BB-485DRCI-PH
ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis Converts RS-232 data signals to RS-422/RS-485 Three-way 2 KV optical isolation (input, output, power) Wide operating temperature: -40 to +85 °C Modbus ASCII/RTU Rugged IP30 metal panel mount case, DB9 F / TB 10-48 Vdc input power (external power supply required, sold separately) UL C1/D2, IEEE-61850-3, IEEE-1613

ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis

  • Converts RS-232 data signals to RS-422/RS-485
  • Three-way 2 KV optical isolation (input, output, power)
  • Wide operating temperature: -40 to +85 °C
  • Modbus ASCII/RTU
  • Rugged IP30 metal panel mount case, DB9 F / TB
  • 10-48 Vdc input power (external power supply required, sold separately)
  • UL C1/D2, IEEE-61850-3, IEEE-1613
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number BB-485DRCI-PH
Product Name ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-ESP901-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
4-port Isolated USB 3.0 SuperSpeed Hub - USB-4630-BE - Advantech
Specs
Device Type Hub
Form Factor DIN Rail; DIN
View Details
2 suppliers
Serial Device Servers - 2084-BB-VESR901-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Device Servers - 2084-EKI-1528-CE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details