Advantech Signal Conditioner/Transmitter BB-232OPDRI

Description
OUTPUT ISOLATOR, 0.6W, 10-48VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:-; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:48VDC; POWER CONSUMPTION:600MW; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OUTPUT ISOLATOR, 0.6W, 10-48VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:-; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:48VDC; POWER CONSUMPTION:600MW; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner/Transmitter - 107830679 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
107830679
Signal Conditioner/Transmitter 107830679
OUTPUT ISOLATOR, 0.6W, 10-48VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:-; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:48VDC; POWER CONSUMPTION:600MW; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OUTPUT ISOLATOR, 0.6W, 10-48VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:-; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:48VDC; POWER CONSUMPTION:600MW; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Signal Conditioners
Product Number 107830679
Product Name Signal Conditioner/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers
Voltage signal conditioner - 857-560 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
4 suppliers
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details