Advantech ULI-227D3 - RS-232 (DB9F) to 3.3 Volt TTL (DB9 Male) Converter, Port Powered BB-232LPTTL33

Description
ULI-227D3 - RS-232 (DB9F) to 3.3 Volt TTL (DB9 Male) Converter, Port Powered Converts 2 channels in each direction from RS-232 to 3.3 V TTL/CMOS Data rate: up to 115.2 kbps baud Powered from RS-232 data/handshake lines (high or low) - no power supply needed RS-232 DB9 female connector; TTL/CMOS DB9 male connector
Request a Quote Datasheet
Description
ULI-227D3 - RS-232 (DB9F) to 3.3 Volt TTL (DB9 Male) Converter, Port Powered Converts 2 channels in each direction from RS-232 to 3.3 V TTL/CMOS Data rate: up to 115.2 kbps baud Powered from RS-232 data/handshake lines (high or low) - no power supply needed RS-232 DB9 female connector; TTL/CMOS DB9 male connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-227D3 - RS-232 (DB9F) to 3.3 Volt TTL (DB9 Male) Converter, Port Powered - BB-232LPTTL33 - Advantech
Cincinnati, OH, United States
ULI-227D3 - RS-232 (DB9F) to 3.3 Volt TTL (DB9 Male) Converter, Port Powered
BB-232LPTTL33
ULI-227D3 - RS-232 (DB9F) to 3.3 Volt TTL (DB9 Male) Converter, Port Powered BB-232LPTTL33
ULI-227D3 - RS-232 (DB9F) to 3.3 Volt TTL (DB9 Male) Converter, Port Powered Converts 2 channels in each direction from RS-232 to 3.3 V TTL/CMOS Data rate: up to 115.2 kbps baud Powered from RS-232 data/handshake lines (high or low) - no power supply needed RS-232 DB9 female connector; TTL/CMOS DB9 male connector

ULI-227D3 - RS-232 (DB9F) to 3.3 Volt TTL (DB9 Male) Converter, Port Powered

  • Converts 2 channels in each direction from RS-232 to 3.3 V TTL/CMOS
  • Data rate: up to 115.2 kbps baud
  • Powered from RS-232 data/handshake lines (high or low) - no power supply needed
  • RS-232 DB9 female connector; TTL/CMOS DB9 male connector
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number BB-232LPTTL33
Product Name ULI-227D3 - RS-232 (DB9F) to 3.3 Volt TTL (DB9 Male) Converter, Port Powered
Device Type Converter
Serial Protocol RS232
Form Factor Inline
Unlock Full Specs
to access all available technical data

Similar Products

ULI-321DC - USB 2.0 to RS-232 Converter, DB9 Male. Isolated - BB-USO9ML2-A - Advantech
Specs
Device Type Converter
Serial Protocol RS232
Form Factor Inline
View Details
2-port RS-232/422/485 Serial Device Server - ADAM-4570-CE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers
Serial Device Servers - BB-VESR321-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details