Advantech ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. ASMB-789G4-00A1

Description
ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. Features an LGA 1851 socket for Intel® Core™ Ultra 9/7/5 processors with the W880 chipset, delivering next-gen performance. Supports up to 192 GB of high-speed DDR5 ECC/Non-ECC UDIMM memory at up to 5600 MT/s. Provides extensive expansion with one PCIe x16 (Gen5), one PCIe x8 (Gen5), and five PCIe x4 slots. Drives triple independent displays through DisplayPort, VGA, and HDMI 2.0 for advanced visual workspaces. Includes four SATA 3 ports for traditional storage and seven USB 3.2 ports for high-speed peripherals. Features one M.2 2280 slot (PCIe x4) for fast NVMe SSDs, accelerating boot times and application performance. Its rackmount-optimized design ensures positive airflow, enhancing cooling and system reliability in server environments. Built to operate reliably in a 0 ~ 60°C (32 ~ 140°F) ambient temperature range, suitable for various industrial settings.
Request a Quote Datasheet
Description
ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. Features an LGA 1851 socket for Intel® Core™ Ultra 9/7/5 processors with the W880 chipset, delivering next-gen performance. Supports up to 192 GB of high-speed DDR5 ECC/Non-ECC UDIMM memory at up to 5600 MT/s. Provides extensive expansion with one PCIe x16 (Gen5), one PCIe x8 (Gen5), and five PCIe x4 slots. Drives triple independent displays through DisplayPort, VGA, and HDMI 2.0 for advanced visual workspaces. Includes four SATA 3 ports for traditional storage and seven USB 3.2 ports for high-speed peripherals. Features one M.2 2280 slot (PCIe x4) for fast NVMe SSDs, accelerating boot times and application performance. Its rackmount-optimized design ensures positive airflow, enhancing cooling and system reliability in server environments. Built to operate reliably in a 0 ~ 60°C (32 ~ 140°F) ambient temperature range, suitable for various industrial settings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. - ASMB-789G4-00A1 - Advantech
Cincinnati, OH, United States
ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking.
ASMB-789G4-00A1
ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. ASMB-789G4-00A1
ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. Features an LGA 1851 socket for Intel® Core™ Ultra 9/7/5 processors with the W880 chipset, delivering next-gen performance. Supports up to 192 GB of high-speed DDR5 ECC/Non-ECC UDIMM memory at up to 5600 MT/s. Provides extensive expansion with one PCIe x16 (Gen5), one PCIe x8 (Gen5), and five PCIe x4 slots. Drives triple independent displays through DisplayPort, VGA, and HDMI 2.0 for advanced visual workspaces. Includes four SATA 3 ports for traditional storage and seven USB 3.2 ports for high-speed peripherals. Features one M.2 2280 slot (PCIe x4) for fast NVMe SSDs, accelerating boot times and application performance. Its rackmount-optimized design ensures positive airflow, enhancing cooling and system reliability in server environments. Built to operate reliably in a 0 ~ 60°C (32 ~ 140°F) ambient temperature range, suitable for various industrial settings.

ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking.

  • Features an LGA 1851 socket for Intel® Core™ Ultra 9/7/5 processors with the W880 chipset, delivering next-gen performance.
  • Supports up to 192 GB of high-speed DDR5 ECC/Non-ECC UDIMM memory at up to 5600 MT/s.
  • Provides extensive expansion with one PCIe x16 (Gen5), one PCIe x8 (Gen5), and five PCIe x4 slots.
  • Drives triple independent displays through DisplayPort, VGA, and HDMI 2.0 for advanced visual workspaces.
  • Includes four SATA 3 ports for traditional storage and seven USB 3.2 ports for high-speed peripherals.
  • Features one M.2 2280 slot (PCIe x4) for fast NVMe SSDs, accelerating boot times and application performance.
  • Its rackmount-optimized design ensures positive airflow, enhancing cooling and system reliability in server environments.
  • Built to operate reliably in a 0 ~ 60°C (32 ~ 140°F) ambient temperature range, suitable for various industrial settings.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-789G4-00A1
Product Name ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825T2-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads. - SKY-8260SV2-A0000 - Advantech
Specs
Server Type Network Server
Operating Temperature -5 to 40 C (23 to 104 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details
MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers. - ASMB-587G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (W-1270X/W-1290) and Gen Core™ (10th) series
View Details