Advantech 16GB SO-DDR5-5600 2GX8 1.1V SAM AQD-SD5V16GN56-SB

Description
16GB SO-DDR5-5600 2GX8 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C
Request a Quote Datasheet
Description
16GB SO-DDR5-5600 2GX8 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16GB SO-DDR5-5600 2GX8 1.1V SAM - AQD-SD5V16GN56-SB - Advantech
Cincinnati, OH, United States
16GB SO-DDR5-5600 2GX8 1.1V SAM
AQD-SD5V16GN56-SB
16GB SO-DDR5-5600 2GX8 1.1V SAM AQD-SD5V16GN56-SB
16GB SO-DDR5-5600 2GX8 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C

16GB SO-DDR5-5600 2GX8 1.1V SAM

  • SAM Original Chip
  • PCB: 30μ gold finger
  • Anti-sulfuration
  • On-die ECC for Enhanced RAS
  • Operating Temperature: 0°C ~ 85°C
Buy Now Datasheet
Memory - Modules - 2084-AQD-SD5V16GN56-SB-ND - DigiKey
Thief River Falls, MN, United States
MODULE DDR5 SDRAM 16GB 262SODIMM

MODULE DDR5 SDRAM 16GB 262SODIMM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Memory Modules Memory Modules
Product Number AQD-SD5V16GN56-SB 2084-AQD-SD5V16GN56-SB-ND
Product Name 16GB SO-DDR5-5600 2GX8 1.1V SAM Memory - Modules
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products

16GB R-DDR5 5600 R-Dimm 2GX8 1.1V SAM - AQD-D5V16GR56-SB - Advantech
Specs
Memory Type DRAM
Capacity 16000 MB
View Details
Advantech 8GB DDR4 SODIMM-3200 1GbX8 SAM - AQD-SD4U8GN32-SE - Advantech
Specs
Memory Type DRAM
Form Factor SO_DIMM
Capacity 8000 MB
View Details
2 suppliers