Advantech 32G SO-DDR4-3200 2GX8 1.2V SAM -20~85℃ AQD-SD4U32GN32-SB2

Description
32G SO-DDR4-3200 2GX8 1.2V SAM -20~85℃ SAM Original Chip Industrial Design for Improved Reliability PCB: 30μ gold finger Anti-sulfuration Semi Wide-temp Support -20~85℃
Request a Quote Datasheet
Description
32G SO-DDR4-3200 2GX8 1.2V SAM -20~85℃ SAM Original Chip Industrial Design for Improved Reliability PCB: 30μ gold finger Anti-sulfuration Semi Wide-temp Support -20~85℃
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32G SO-DDR4-3200 2GX8 1.2V SAM -20~85℃ - AQD-SD4U32GN32-SB2 - Advantech
Cincinnati, OH, United States
32G SO-DDR4-3200 2GX8 1.2V SAM -20~85℃
AQD-SD4U32GN32-SB2
32G SO-DDR4-3200 2GX8 1.2V SAM -20~85℃ AQD-SD4U32GN32-SB2
32G SO-DDR4-3200 2GX8 1.2V SAM -20~85℃ SAM Original Chip Industrial Design for Improved Reliability PCB: 30μ gold finger Anti-sulfuration Semi Wide-temp Support -20~85℃

32G SO-DDR4-3200 2GX8 1.2V SAM -20~85℃

  • SAM Original Chip
  • Industrial Design for Improved Reliability
  • PCB: 30μ gold finger
  • Anti-sulfuration
  • Semi Wide-temp Support -20~85℃
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Memory Modules
Product Number AQD-SD4U32GN32-SB2
Product Name 32G SO-DDR4-3200 2GX8 1.2V SAM -20~85℃
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 8GB DDR4-3200 1GbX8 1.2V Samsung Chip - AQD-D4U8GN32-SE - Advantech
Specs
Memory Type DRAM
Capacity 8000 MB
View Details
2 suppliers
SODIMM DDR4 - SQR-SD4N32G2K6SNME - Advantech
Specs
Form Factor SO_DIMM
Capacity 32000 MB
Clock Speed 2666 MHz
View Details
2 suppliers