Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY MODULES
ADVANTECH
AQD-SD4U32GE32-SB -- ADVANTECH 32GB SO-DDR4-3200 2GBX8 1.2V ECC SAMSUNG CHIP
Advantech
Advantech 32GB SO-DDR4-3200 2GbX8 1.2V ECC Samsung Chip
AQD-SD4U32GE32-SB
Description
Advantech 32GB SO-DDR4-3200 2GbX8 1.2V ECC Samsung Chip 32GB Speed 3200MHz 30u" Gold Plating Thickness Anti-sulfurization resistance ECC
Advantech
Done
Request a Quote
Email Supplier
Datasheet
Description
Advantech 32GB SO-DDR4-3200 2GbX8 1.2V ECC Samsung Chip 32GB Speed 3200MHz 30u" Gold Plating Thickness Anti-sulfurization resistance ECC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Advantech
Cincinnati, OH, United States
Advantech 32GB SO-DDR4-3200 2GbX8 1.2V ECC Samsung Chip
AQD-SD4U32GE32-SB
Advantech 32GB SO-DDR4-3200 2GbX8 1.2V ECC Samsung Chip
AQD-SD4U32GE32-SB
Advantech 32GB SO-DDR4-3200 2GbX8 1.2V ECC Samsung Chip 32GB Speed 3200MHz 30u" Gold Plating Thickness Anti-sulfurization resistance ECC
Advantech 32GB SO-DDR4-3200 2GbX8 1.2V ECC Samsung Chip
32GB
Speed 3200MHz
30u" Gold Plating Thickness
Anti-sulfurization resistance
ECC
Buy Now
Datasheet
Technical Specifications
Advantech
Product Category
Memory Modules
Product Number
AQD-SD4U32GE32-SB
Product Name
Advantech 32GB SO-DDR4-3200 2GbX8 1.2V ECC Samsung Chip
Memory Type
DRAM
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
96FD25-S38T-INB3
Specs
Capacity
3.84E6 MB
View Details
Advantech
SQFlash 930L E1.S PCIe/NVMe Gen.4 x4 SSD, Enterprise grade
SQF-CE1E8-1K9GDEEC
Specs
Capacity
1.90E6 MB
View Details
Advantech
Memory Cards, Modules - Memory Cards
SQF-S10U2-32G-SBE
Specs
Capacity
32000 MB
View Details
Advantech
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SQF-P25S4-4G-P9E
Specs
Capacity
4000 MB
View Details