Advantech 8G DDR5-5600 1GX16 1.1V SAM -20~85℃ AQD-D5V8GN56-SCH

Description
8G DDR5-5600 1GX16 1.1V SAM -20~85℃ SAM Original Chip Industrial Design for Improved Reliability PCB: 30μ gold finger Anti-sulfuration Semi Wide-temp Support -20~85℃
Request a Quote Datasheet
Description
8G DDR5-5600 1GX16 1.1V SAM -20~85℃ SAM Original Chip Industrial Design for Improved Reliability PCB: 30μ gold finger Anti-sulfuration Semi Wide-temp Support -20~85℃
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8G DDR5-5600 1GX16 1.1V SAM -20~85℃ - AQD-D5V8GN56-SCH - Advantech
Cincinnati, OH, United States
8G DDR5-5600 1GX16 1.1V SAM -20~85℃
AQD-D5V8GN56-SCH
8G DDR5-5600 1GX16 1.1V SAM -20~85℃ AQD-D5V8GN56-SCH
8G DDR5-5600 1GX16 1.1V SAM -20~85℃ SAM Original Chip Industrial Design for Improved Reliability PCB: 30μ gold finger Anti-sulfuration Semi Wide-temp Support -20~85℃

8G DDR5-5600 1GX16 1.1V SAM -20~85℃

  • SAM Original Chip
  • Industrial Design for Improved Reliability
  • PCB: 30μ gold finger
  • Anti-sulfuration
  • Semi Wide-temp Support -20~85℃
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Memory Modules
Product Number AQD-D5V8GN56-SCH
Product Name 8G DDR5-5600 1GX16 1.1V SAM -20~85℃
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products

16G DDR4-3200 1GX8 1.2V SAM -20~85℃ - AQD-D4U16GN32-SE1 - Advantech
Specs
Memory Type DRAM
Capacity 16000 MB
View Details
Advantech 8GB DDR4 SODIMM-3200 1GbX8 SAM - AQD-SD4U8GN32-SE - Advantech
Specs
Memory Type DRAM
Form Factor SO_DIMM
Capacity 8000 MB
View Details
2 suppliers