Advantech 8GB DDR5-5600 1GX16 1.1V SAM AQD-D5V8GN56-SC

Description
8GB DDR5-5600 1GX16 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C
Request a Quote Datasheet
Description
8GB DDR5-5600 1GX16 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GB DDR5-5600 1GX16 1.1V SAM - AQD-D5V8GN56-SC - Advantech
Cincinnati, OH, United States
8GB DDR5-5600 1GX16 1.1V SAM
AQD-D5V8GN56-SC
8GB DDR5-5600 1GX16 1.1V SAM AQD-D5V8GN56-SC
8GB DDR5-5600 1GX16 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C

8GB DDR5-5600 1GX16 1.1V SAM

  • SAM Original Chip
  • PCB: 30μ gold finger
  • Anti-sulfuration
  • On-die ECC for Enhanced RAS
  • Operating Temperature: 0°C ~ 85°C
Buy Now Datasheet
Memory - Modules - 2084-AQD-D5V8GN56-SC-ND - DigiKey
Thief River Falls, MN, United States
Memory - Modules
2084-AQD-D5V8GN56-SC-ND
Memory - Modules 2084-AQD-D5V8GN56-SC-ND
MODULE DDR5 SDRAM 8GB 288UDIMM

MODULE DDR5 SDRAM 8GB 288UDIMM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Memory Modules Memory Modules
Product Number AQD-D5V8GN56-SC 2084-AQD-D5V8GN56-SC-ND
Product Name 8GB DDR5-5600 1GX16 1.1V SAM Memory - Modules
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products