Advantech 16GB DDR5-5600 2GX8 1.1V SAM AQD-D5V16GN56-SB

Description
16GB DDR5-5600 2GX8 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C
Request a Quote Datasheet
Description
16GB DDR5-5600 2GX8 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16GB DDR5-5600 2GX8 1.1V SAM - AQD-D5V16GN56-SB - Advantech
Cincinnati, OH, United States
16GB DDR5-5600 2GX8 1.1V SAM
AQD-D5V16GN56-SB
16GB DDR5-5600 2GX8 1.1V SAM AQD-D5V16GN56-SB
16GB DDR5-5600 2GX8 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C

16GB DDR5-5600 2GX8 1.1V SAM

  • SAM Original Chip
  • PCB: 30μ gold finger
  • Anti-sulfuration
  • On-die ECC for Enhanced RAS
  • Operating Temperature: 0°C ~ 85°C
Buy Now Datasheet
Memory - Modules - 2084-AQD-D5V16GN56-SB-ND - DigiKey
Thief River Falls, MN, United States
MODULE DDR5 SDRAM 16GB 288UDIMM

MODULE DDR5 SDRAM 16GB 288UDIMM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Memory Modules Memory Modules
Product Number AQD-D5V16GN56-SB 2084-AQD-D5V16GN56-SB-ND
Product Name 16GB DDR5-5600 2GX8 1.1V SAM Memory - Modules
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products