Advantech Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C AQD-D4U8GN32-SEW

Description
Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C DDR4 3200Mhz Unbuffered DIMM 30u" Gold Plating Thickness Anti-sulfurization resistance 1.2V power consumption Samsung original chip 100% tested for stability, compatibility and performance
Request a Quote Datasheet
Description
Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C DDR4 3200Mhz Unbuffered DIMM 30u" Gold Plating Thickness Anti-sulfurization resistance 1.2V power consumption Samsung original chip 100% tested for stability, compatibility and performance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C - AQD-D4U8GN32-SEW - Advantech
Cincinnati, OH, United States
Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C
AQD-D4U8GN32-SEW
Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C AQD-D4U8GN32-SEW
Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C DDR4 3200Mhz Unbuffered DIMM 30u" Gold Plating Thickness Anti-sulfurization resistance 1.2V power consumption Samsung original chip 100% tested for stability, compatibility and performance

Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C

  • DDR4 3200Mhz Unbuffered DIMM
  • 30u" Gold Plating Thickness
  • Anti-sulfurization resistance
  • 1.2V power consumption
  • Samsung original chip
  • 100% tested for stability, compatibility and performance
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Memory Modules
Product Number AQD-D4U8GN32-SEW
Product Name Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products

8GB SO-DDR5-5600 1GX16 1.1V SAM - AQD-SD5V8GN56-SC - Advantech
Specs
Memory Type DRAM
Capacity 8000 MB
View Details
2 suppliers
SODIMM DDR4 3200MT/s - SQR-SD4S8G3K2HNBG - Advantech
Specs
Form Factor SO_DIMM
Capacity 8000 MB
Clock Speed 3200 MHz
View Details
2 suppliers