Advantech Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards AIW-166K2

Description
Win Source Part Number: 1224362-AIW-166K2 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver; 802.11 a/b/g/n/ac/ax (Wi-Fi, WiFi, WLAN), Bluetooth® 5 Package: Bulk For Use With/Related Products: AX210 Standard Package: 1 Frequency: 2.4GHz, 5GHz, 6GHz Supplied Contents: Board(s), Antenna(s), Cable(s) ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Advantech Corp Other Names: 1588-AIW-166K2
Request a Quote Datasheet
Description
Win Source Part Number: 1224362-AIW-166K2 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver; 802.11 a/b/g/n/ac/ax (Wi-Fi, WiFi, WLAN), Bluetooth® 5 Package: Bulk For Use With/Related Products: AX210 Standard Package: 1 Frequency: 2.4GHz, 5GHz, 6GHz Supplied Contents: Board(s), Antenna(s), Cable(s) ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Advantech Corp Other Names: 1588-AIW-166K2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1224362-AIW-166K2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1224362-AIW-166K2
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1224362-AIW-166K2
Win Source Part Number: 1224362-AIW-166K2 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver; 802.11 a/b/g/n/ac/ax (Wi-Fi, WiFi, WLAN), Bluetooth® 5 Package: Bulk For Use With/Related Products: AX210 Standard Package: 1 Frequency: 2.4GHz, 5GHz, 6GHz Supplied Contents: Board(s), Antenna(s), Cable(s) ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Advantech Corp Other Names: 1588-AIW-166K2

Win Source Part Number: 1224362-AIW-166K2
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver; 802.11 a/b/g/n/ac/ax (Wi-Fi, WiFi, WLAN), Bluetooth® 5
Package: Bulk
For Use With/Related Products: AX210
Standard Package: 1
Frequency: 2.4GHz, 5GHz, 6GHz
Supplied Contents: Board(s), Antenna(s), Cable(s)
ECCN: 5A992C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Advantech Corp
Other Names: 1588-AIW-166K2

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 2084-AIW-166K2-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
2084-AIW-166K2-ND
RF, RFID, Wireless Evaluation Boards 2084-AIW-166K2-ND
INTEL WIRELESS 6E AX210 VPRO

INTEL WIRELESS 6E AX210 VPRO

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - AIW-166K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
AIW-166K2
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards AIW-166K2
INTEL WIRELESS 6E AX210 VPRO

INTEL WIRELESS 6E AX210 VPRO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1224362-AIW-166K2 2084-AIW-166K2-ND AIW-166K2
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
TB,GALI-29,DF782,50 OHM / RoHS - TB-409-29+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2069172 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details