Advantech 10.1" Medical-Grade Tablet AIM-68H-202B00

Description
10.1" Medical-Grade Tablet Intel® N200 processor support on Windows10/11 Enterprise for high performance 10.1" WUXGA projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning® Gorilla® Glass EN/UL 60601 certification, ensuring patient and medical staff safety by protecting against excessive heat and electronic interference Equipped with DeviceOn iService suite software for remote device management Built-in Barcode Scanner/NFC Reader provide accurate patient data capture LPDDR5 RAM/m.2 NVMe SSD support Rapid Access to Critical Patient Data IP65-rated protection from water and dust ingress Shock/Vibration compliance with 4-ft drop tolerance Built-in Wi-Fi 6E, Bluetooth 5.3 for high speed connectivity
Request a Quote Datasheet
Description
10.1" Medical-Grade Tablet Intel® N200 processor support on Windows10/11 Enterprise for high performance 10.1" WUXGA projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning® Gorilla® Glass EN/UL 60601 certification, ensuring patient and medical staff safety by protecting against excessive heat and electronic interference Equipped with DeviceOn iService suite software for remote device management Built-in Barcode Scanner/NFC Reader provide accurate patient data capture LPDDR5 RAM/m.2 NVMe SSD support Rapid Access to Critical Patient Data IP65-rated protection from water and dust ingress Shock/Vibration compliance with 4-ft drop tolerance Built-in Wi-Fi 6E, Bluetooth 5.3 for high speed connectivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" Medical-Grade Tablet
AIM-68H-202B00
10.1" Medical-Grade Tablet AIM-68H-202B00
10.1" Medical-Grade Tablet Intel® N200 processor support on Windows10/11 Enterprise for high performance 10.1" WUXGA projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning® Gorilla® Glass EN/UL 60601 certification, ensuring patient and medical staff safety by protecting against excessive heat and electronic interference Equipped with DeviceOn iService suite software for remote device management Built-in Barcode Scanner/NFC Reader provide accurate patient data capture LPDDR5 RAM/m.2 NVMe SSD support Rapid Access to Critical Patient Data IP65-rated protection from water and dust ingress Shock/Vibration compliance with 4-ft drop tolerance Built-in Wi-Fi 6E, Bluetooth 5.3 for high speed connectivity

10.1" Medical-Grade Tablet

  • Intel® N200 processor support on Windows10/11 Enterprise for high performance
  • 10.1" WUXGA projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning® Gorilla® Glass
  • EN/UL 60601 certification, ensuring patient and medical staff safety by protecting against excessive heat and electronic interference
  • Equipped with DeviceOn iService suite software for remote device management
  • Built-in Barcode Scanner/NFC Reader provide accurate patient data capture
  • LPDDR5 RAM/m.2 NVMe SSD support Rapid Access to Critical Patient Data
  • IP65-rated protection from water and dust ingress
  • Shock/Vibration compliance with 4-ft drop tolerance
  • Built-in Wi-Fi 6E, Bluetooth 5.3 for high speed connectivity
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Handheld and Portable Computers
Product Number AIM-68H-202B00
Product Name 10.1" Medical-Grade Tablet
Device Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
Unlock Full Specs
to access all available technical data