Advantech Direct Thermal POS Printer, 180dpi, USB/Serial, AU power cord 96PR-300-US-SBA

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Thermal POS Printer, 180dpi, USB/Serial, AU power cord - 96PR-300-US-SBA - Advantech
Cincinnati, OHIO, United States
Direct Thermal POS Printer, 180dpi, USB/Serial, AU power cord
96PR-300-US-SBA
Direct Thermal POS Printer, 180dpi, USB/Serial, AU power cord 96PR-300-US-SBA
Energy Star qualified for power efficiency High speed printing : 300mm/sec ESC/POS command compatible Auto cutter Supports various drivers and SDK: Windows, Win CE, Linux, iOS, and Android Supports wall mount installation
  • Energy Star qualified for power efficiency
  • High speed printing : 300mm/sec
  • ESC/POS command compatible
  • Auto cutter
  • Supports various drivers and SDK: Windows, Win CE, Linux, iOS, and Android
  • Supports wall mount installation
Supplier's Site Datasheet

Technical Specifications

  Advantech
Product Category Industrial Printing Equipment
Product Number 96PR-300-US-SBA
Product Name Direct Thermal POS Printer, 180dpi, USB/Serial, AU power cord
Technology Direct Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Parallel, AU power cord - 96PR-300-UP-SBA - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 300 mm/sec (709 in/min)
View Details
Desktop Thermal Transfer Barcode Label Printer, 203dpi, 8 ips, USB/Serial/Ethernet/USB Host, SD card slot, CN power cord - 96PR-203-UXH-D-C - Advantech
Specs
Technology Direct Thermal
Features Memory / Storage
Printing Rate 203 mm/sec (480 in/min)
View Details
3
Specs
Features Memory / Storage
Technology Direct Thermal
Applications Receipt / POS / Kiosk
View Details
Industrial Thermal Transfer Barcode Label Printer, 203dpi, 6 ips, USB/Serial, EU power cord - 96PR-152-US-I-E - Advantech
Specs
Technology Direct Thermal
Digital Interface Serial/Digital
Applications Bar Codes
View Details