Seagate 2.5" 5TB SATAIII 5KRPM 128MB HDD
| Advantech | |
|---|---|
| Product Category | Hard Drives |
| Product Number | 96ND5TB-ST-SG5KG |
| Product Name | Seagate 2.5" 5TB SATAIII 5KRPM 128MB HDD |
| Device Type | Hard Drive |
| Interface | SATA III |
| Operating Temperature | 32 to 140 F (0 to 60 C) |
| Capacity | 5000 GB |
| Seek Time | 14 ms |