SG AV 3.5" 8TB 7KRPM SATA 256MB HDD
| Advantech | |
|---|---|
| Product Category | Hard Drives |
| Product Number | 96HD8TB-ST-SG7KA |
| Product Name | SG AV 3.5" 8TB 7KRPM SATA 256MB HDD |
| Device Type | Hard Drive |
| Interface | SATA III |
| Operating Temperature | 32 to 149 F (0 to 65 C) |
| Capacity | 8000 GB |
| Seek Time | 2 ms |