SG Enterprise 3.5" 6TB 7KRPM SATA 256MB
| Advantech | |
|---|---|
| Product Category | Hard Drives |
| Product Number | 96HD6TB-ST-SG7KE3 |
| Product Name | SG Enterprise 3.5" 6TB 7KRPM SATA 256MB |
| Device Type | Hard Drive |
| Interface | SATA |
| Operating Temperature | 41 to 140 F (5 to 60 C) |
| Capacity | 6000 GB |
| Seek Time | 4.16 ms |