Seagate AV 3.5" 4TB SATAIII 5KRPM 256MB HDD
| Advantech | |
|---|---|
| Product Category | Hard Drives |
| Product Number | 96HD4TB-ST-SG5KA2 |
| Product Name | Seagate AV 3.5" 4TB SATAIII 5KRPM 256MB HDD |
| Device Type | Hard Drive |
| Interface | SATA III |
| Operating Temperature | 32 to 149 F (0 to 65 C) |
| Capacity | 4000 GB |
| Seek Time | 9.5 ms |