SG Enterprise 3.5" 2TB 7KRPM SATA 256MB
"SG ENTERPRISE 3.5""2TB 7KRPM SATA"
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Hard Drives | Data Storage Systems |
| Product Number | 96HD2TB-ST-SG7KE4 | 2084-96HD2TB-ST-SG7KE4-ND |
| Product Name | SG Enterprise 3.5" 2TB 7KRPM SATA 256MB | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Hard Drive | |
| Interface | SATA | |
| Operating Temperature | 41 to 140 F (5 to 60 C) | 41 to 140 F (5 to 60 C) |
| Capacity | 2000 GB | 2000 GB |
| Seek Time | 4.16 ms |