Seagate ENT 3.5" 10TB SATA3 7KRPM 256MB HDD
| Advantech | |
|---|---|
| Product Category | Hard Drives |
| Product Number | 96HD10T-ST-SG7KE |
| Product Name | Seagate ENT 3.5" 10TB SATA3 7KRPM 256MB HDD |
| Device Type | Hard Drive |
| Interface | SATA |
| Operating Temperature | 41 to 140 F (5 to 60 C) |
| Capacity | 10000 GB |
| Seek Time | 4.16 ms |