Advantech Transcend 8GB microSDHC MLC, W-temp 96FMSD-8G-EM-TR

Description
Transcend 8GB microSDHC MLC, W-temp Manufactured with Industrial spec NAND Flash memory Operating Temperature: -40 ~ 85°C Compatible with SD Specification Ver. 3.01 Built-in ECC and Wear leveling Support S.M.A.R.T. function
Request a Quote Datasheet
Description
Transcend 8GB microSDHC MLC, W-temp Manufactured with Industrial spec NAND Flash memory Operating Temperature: -40 ~ 85°C Compatible with SD Specification Ver. 3.01 Built-in ECC and Wear leveling Support S.M.A.R.T. function
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transcend 8GB microSDHC MLC, W-temp - 96FMSD-8G-EM-TR - Advantech
Cincinnati, OH, United States
Transcend 8GB microSDHC MLC, W-temp
96FMSD-8G-EM-TR
Transcend 8GB microSDHC MLC, W-temp 96FMSD-8G-EM-TR
Transcend 8GB microSDHC MLC, W-temp Manufactured with Industrial spec NAND Flash memory Operating Temperature: -40 ~ 85°C Compatible with SD Specification Ver. 3.01 Built-in ECC and Wear leveling Support S.M.A.R.T. function

Transcend 8GB microSDHC MLC, W-temp

  • Manufactured with Industrial spec NAND Flash memory
  • Operating Temperature: -40 ~ 85°C
  • Compatible with SD Specification Ver. 3.01
  • Built-in ECC and Wear leveling
  • Support S.M.A.R.T. function
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Flash Memory Cards
Product Number 96FMSD-8G-EM-TR
Product Name Transcend 8GB microSDHC MLC, W-temp
Memory Type MicroSD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial FIPS M.2 2280 PCIe/NVMe Gen.3 x4 SSD - SQFFCM8V2-256GDECC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
SQFlash 650 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD - SQF-C8MV2-128GDEDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
SQFlash 640 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details