Advantech APACER M.2 2280 SATA 2TB TLC -25°C ~ +85 °C 96FD80-S2TB-AH

Description
APACER M.2 2280 SATA 2TB TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal
Request a Quote Datasheet
Description
APACER M.2 2280 SATA 2TB TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APACER M.2 2280 SATA 2TB TLC -25°C ~ +85 °C - 96FD80-S2TB-AH - Advantech
Cincinnati, OH, United States
APACER M.2 2280 SATA 2TB TLC -25°C ~ +85 °C
96FD80-S2TB-AH
APACER M.2 2280 SATA 2TB TLC -25°C ~ +85 °C 96FD80-S2TB-AH
APACER M.2 2280 SATA 2TB TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal

APACER M.2 2280 SATA 2TB TLC -25°C ~ +85 °C

  • Low-Density Parity-Check (LDPC) Code
  • Temperature Range -25°C ~ +85 °C
  • End-to-End Data Protection
  • DataDefenderTM
  • Trusted Computing Group (TCG) Opal
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Storage Systems
Product Number 96FD80-S2TB-AH
Product Name APACER M.2 2280 SATA 2TB TLC -25°C ~ +85 °C
Device Type Solid State Drive
Interface SATA III
Operating Temperature -13 to 185 F (-25 to 85 C)
Capacity 2000 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C25VF-1K9GDECC-ND - DigiKey
Specs
Interface NVMe
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Transcend 64GB 2.5
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details