Advantech SSSTC M.2 2280 1TB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C 96FD80-P1TB-TS1

Description
SSSTC M.2 2280 1TB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C Industrial-grade SSD Features KIOXIA PCIe Gen4x4 interface SEMI-WI support (-25°C to 85°C) LDPC latest error-correcting technology Fast transfer rate with low power consumption
Request a Quote Datasheet
Description
SSSTC M.2 2280 1TB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C Industrial-grade SSD Features KIOXIA PCIe Gen4x4 interface SEMI-WI support (-25°C to 85°C) LDPC latest error-correcting technology Fast transfer rate with low power consumption
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSSTC M.2 2280 1TB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C - 96FD80-P1TB-TS1 - Advantech
Cincinnati, OH, United States
SSSTC M.2 2280 1TB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C
96FD80-P1TB-TS1
SSSTC M.2 2280 1TB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C 96FD80-P1TB-TS1
SSSTC M.2 2280 1TB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C Industrial-grade SSD Features KIOXIA PCIe Gen4x4 interface SEMI-WI support (-25°C to 85°C) LDPC latest error-correcting technology Fast transfer rate with low power consumption

SSSTC M.2 2280 1TB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C

  • Industrial-grade SSD Features KIOXIA
  • PCIe Gen4x4 interface
  • SEMI-WI support (-25°C to 85°C)
  • LDPC latest error-correcting technology
  • Fast transfer rate with low power consumption
Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-96FD80-P1TB-TS1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
2084-96FD80-P1TB-TS1-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 2084-96FD80-P1TB-TS1-ND
SSSTC M.2 2280 1TB NVME G4X4 DRA

SSSTC M.2 2280 1TB NVME G4X4 DRA

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number 96FD80-P1TB-TS1 2084-96FD80-P1TB-TS1-ND
Product Name SSSTC M.2 2280 1TB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface PCIe
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Capacity 1000 GB 1000 GB
Transfer Rate 5 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

Transcend mSATA 64G SATA3 MLC WIDE TEMP - 96FD-M064-ITR72 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SQF-S25M8-256G-SAE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Kioxia/SSSTC SEMI-WT SSD 256GB 2.5
Specs
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers