Transcend M.2 2280 256GB SATA3 SAM MLC
| Advantech | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | 96FD80-N256-TR72 |
| Product Name | Transcend M.2 2280 256GB SATA3 SAM MLC |
| Device Type | Solid State Drive |
| Interface | SATA III |
| Operating Temperature | 32 to 158 F (0 to 70 C) |
| Capacity | 256 GB |