Kioxia/SSSTC SEMI-WT SSD 1TB M.2 2242 TLC -25~+85
IC
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | 96FD42-S1TB-TS | 2084-96FD42-S1TB-TS-ND |
| Product Name | Kioxia/SSSTC SEMI-WT SSD 1TB M.2 2242 TLC -25~+85 | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive | |
| Interface | SATA 6Gb/s | |
| Operating Temperature | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) |
| Capacity | 1000 GB | 1000 GB |
| Transfer Rate | 0.5000 GB/sec | 0.5500 GB/sec |