Advantech APACER SEMI-WT SSD 256GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C 96FD25-S256-AH

Description
APACER SEMI-WT SSD 256GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal
Request a Quote Datasheet
Description
APACER SEMI-WT SSD 256GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APACER SEMI-WT SSD 256GB 2.5
Cincinnati, OH, United States
APACER SEMI-WT SSD 256GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C
96FD25-S256-AH
APACER SEMI-WT SSD 256GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C 96FD25-S256-AH
APACER SEMI-WT SSD 256GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal

APACER SEMI-WT SSD 256GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C

  • Low-Density Parity-Check (LDPC) Code
  • Temperature Range -25°C ~ +85 °C
  • End-to-End Data Protection
  • DataDefenderTM
  • Trusted Computing Group (TCG) Opal
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Storage Systems
Product Number 96FD25-S256-AH
Product Name APACER SEMI-WT SSD 256GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature -13 to 185 F (-25 to 85 C)
Capacity 256 GB
Unlock Full Specs
to access all available technical data

Similar Products

2.5” SSD TLC BICS5 256G - 96FD25-S256-AD1 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
2 suppliers
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 96FD80-N128-LIS-ND - DigiKey
Specs
Interface SATA III
Mounting Options M.2 Module
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-SMSV4-2TDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options mSATA
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Transcend Wide Temp 128GB 2.5
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details